EN
  • EN
  • DE

ADM1069ASTZ

Part No ADM1069ASTZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR/SEQUENCER 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sequencer
Number of Voltages Monitored 8
Output Programmable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-LQFP (7x7)
Win Source Part Number 008942-ADM1069ASTZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1069ASTZ CAD Model

Description

Product Overview: ADM1069ASTZ from Analog Devices Inc.

The ADM1069ASTZ is a highly integrated and sophisticated Super Sequencer® from Analog Devices Inc., designed for managing power supply sequencing in complex systems. This device is a key component in ensuring the proper startup, operation, and shutdown of multiple power supplies, which is crucial in high-performance electronic systems. Its versatility and reliability make it an ideal choice for a wide range of applications, including servers, communications infrastructure, and industrial systems.

At the heart of the ADM1069ASTZ is a programmable state machine that monitors up to ten voltage rails. It provides the flexibility to tailor the sequence of voltage rail enablement, ensuring that each power domain is brought up and down in the correct order. This level of control helps prevent system malfunctions that can occur if power supplies are not managed correctly.

The device features an array of inputs and outputs, including six programmable voltage monitor inputs and ten programmable GPIOs, which can be used for enabling/disabling power supplies, signaling other system components, or handling other control tasks. The ADM1069ASTZ also incorporates an EEPROM, allowing system designers to store custom sequences and configurations, thus enabling a tailored power management scheme that can be easily replicated across multiple systems.

Analog Devices Inc. has equipped the ADM1069ASTZ with sophisticated watchdog timers and manual reset functions to enhance system reliability. These features help to detect and respond to system errors, such as software lock-ups or other faults, by initiating a system reset or other predefined recovery actions.

The ADM1069ASTZ is available in a compact 64-lead LQFP package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance in various environments. With its robust feature set and configurability, the ADM1069ASTZ is a comprehensive solution for power supply sequencing and system protection, reflecting Analog Devices Inc.'s commitment to innovation and quality in power management technology.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9208 $62.4456
16+ $7.3197 $117.1152
25+ $7.0909 $177.2725
34+ $6.8622 $233.3148
44+ $6.6334 $291.8696
59+ $5.9472 $350.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,010 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess