EN
  • EN
  • DE

ADM1818-10ARTZ-REEL7

Part No ADM1818-10ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172905-ADM1818-10ARTZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1818-10ARTZ-REEL7 CAD Model

Description

ADM1818-10ARTZ-REEL7 - Voltage Supervisor IC by Analog Devices Inc.

The ADM1818-10ARTZ-REEL7 is a state-of-the-art voltage supervisor integrated circuit (IC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact IC is designed to monitor voltage levels in a variety of electronic applications, ensuring that systems operate within their specified voltage ranges for optimal performance and reliability.

This particular model is a part of the ADM1818 series and comes in a convenient tape and reel packaging, denoted by the "REEL7" suffix, making it ideal for automated assembly processes. The device is housed in a small SOT-23 package, which is a surface-mount, small outline package that is both space-saving and suitable for high-density mounting on printed circuit boards (PCBs).

Key Features:

  • Precision Monitoring: The ADM1818-10ARTZ-REEL7 is designed to accurately monitor a fixed threshold voltage of 1.0V, ensuring precise voltage supervision.
  • Low Power Consumption: With its low power design, this IC is an excellent choice for battery-powered and portable devices where energy efficiency is paramount.
  • Manual Reset Input: It includes a manual reset input that allows users to trigger a system reset manually, providing additional control over the reset functionality.
  • Reset Timeout Delay: The device features an internally fixed delay time for the reset signal, which prevents nuisance resets due to transient voltage dips and ensures system stability.
  • High Output Current: The open-drain output of the ADM1818-10ARTZ-REEL7 is capable of sinking a high output current, making it suitable for driving larger loads or interfacing with other digital logic levels.

With its robust feature set, the ADM1818-10ARTZ-REEL7 is an essential component for power management in microcontroller systems, computers, embedded systems, and other sophisticated electronic equipment. Its ability to monitor under-voltage conditions helps to protect sensitive electronics from damage due to insufficient power supply, thereby enhancing system reliability and longevity.

Analog Devices Inc. ensures that the ADM1818-10ARTZ-REEL7 meets rigorous quality standards, providing engineers and designers with a dependable solution for their voltage supervision needs. Whether used in consumer electronics, industrial control systems, or communication infrastructure, this voltage supervisor IC offers a blend of performance, compactness, and reliability that is hard to match.

You May Also Be Interested in

SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0340 $61.0200
70+ $1.6690 $116.8300
110+ $1.6170 $177.8700
150+ $1.5650 $234.7500
195+ $1.5131 $295.0545
260+ $1.3560 $352.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,122 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess