EN
  • EN
  • DE

ADM207ARSZ

Part No ADM207ARSZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 24SSOP / 5/3 Transceiver Full RS232 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 650 mV
Data Rate 120Kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number ADM207
Standard Package 59 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860119-ADM207ARSZ
Ultra Librarian 3D Model Ultra Librarian ADM207ARSZ CAD Model

Description

ADM207ARSZ - High-Speed, 5 V, 0.22 µF CMOS RS-232 Line Drivers/Receivers

The ADM207ARSZ is a robust and reliable RS-232 line driver/receiver produced by Analog Devices Inc., designed to meet the rigorous demands of high-speed data communication in industrial environments. This integrated circuit is part of a family of 5 V-powered components that facilitate bidirectional communication between data terminals and peripherals while maintaining compliance with the EIA-232E and V.28 specifications.

Constructed with Analog Devices' proprietary BiCMOS 2 process, the ADM207ARSZ offers a unique blend of high-speed operation and reduced power consumption. It is capable of operating at data rates up to 230 kbps, making it suitable for a wide range of applications that require efficient and fast serial data exchange.

The device features a quartet of line drivers and five line receivers, providing the necessary interface for a standard RS-232 port. The ADM207ARSZ is designed to withstand electrostatic discharge (ESD) events, with an impressive ESD protection level of ±15 kV on the RS-232 input/output lines, ensuring enhanced durability and reliability in harsh electrical environments.

One of the key benefits of the ADM207ARSZ is its minimal external component requirement. It only needs a single external charge pump capacitor of 0.22 µF for operation, significantly reducing the overall component count and board space. This makes it an ideal choice for space-constrained applications.

Furthermore, the ADM207ARSZ features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 5 V supply. This ensures compatibility with legacy systems while maintaining energy efficiency. The receivers can handle up to ±25 V input levels, and the device includes a shutdown feature that reduces the supply current to 0.1 µA, offering additional power savings when the device is not in active use.

Available in a 24-lead SSOP (Shrink Small Outline Package), the ADM207ARSZ is designed for easy integration into a variety of digital communication systems, including portable or compact devices. Its combination of high-speed operation, ESD protection, low power requirements, and reduced external components make it a versatile and essential component for any application requiring reliable RS-232 communication.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess