EN
  • EN
  • DE

PI5C16861AE+DL

Part No PI5C16861AE+DL
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description BUS SWITCH 5V WIDE TSSOP-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series *
Package Tube
Product Status Obsolete
Base Product Number PI5C16861
Standard Package 39 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 963089-PI5C16861AE+DL
Ultra Librarian 3D Model Ultra Librarian PI5C16861AE+DL CAD Model

Description

The PI5C16861AE+DL from Diodes Incorporated is a high-performance, 10-bit, 2-port bus switch designed with precision and reliability in mind. This component is a part of the PI5C series, which is known for its low on-resistance and low capacitance, making it an ideal choice for applications where signal integrity and speed are crucial.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of 5Ω typical, allowing signals to pass with minimal attenuation and ensuring high signal integrity.
  • Wide Bandwidth: With a bandwidth of over 500MHz, this switch can handle high-speed data transmission without significant signal degradation.
  • 5V Tolerant: It is 5V tolerant when powered off, which provides additional flexibility and compatibility with multiple logic levels.
  • Low Power Consumption: The PI5C16861AE+DL is designed for low power consumption, making it suitable for power-sensitive applications.
  • Bi-directional Switch: The bus switch is bi-directional, which allows data flow in both directions, offering design versatility.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.

Applications

This bus switch is ideal for a wide range of applications, including:

  • Bus isolation and switching
  • Signal gating
  • Backplane switching
  • Hot-swapping
  • Server and networking equipment

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The PI5C16861AE+DL is manufactured to meet the stringent quality standards required for today's electronic devices. Its robust design ensures long-term reliability, making it a trustworthy choice for critical applications in commercial and industrial environments.

Whether you are designing a complex server system or a high-speed communication device, the PI5C16861AE+DL offers the performance and durability to meet your needs. With its combination of features and Diodes Incorporated's reputation for quality, this bus switch is an excellent choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,639 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess