EN
  • EN
  • DE

ADM211EARZ-REEL

Part No ADM211EARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 4/5 Transceiver Full RS232 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name ADM211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM211EARZ-REELDKR, ADM211EARZREEL, ADM211EARZ-REELCT, ADM211EARZ-REEL-ND, ADM211EARZ-REELTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910478-ADM211EARZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM211EARZ-REEL CAD Model

Description

ADM211EARZ-REEL by Analog Devices Inc.

The ADM211EARZ-REEL is a robust, high-speed, 5V-powered single-channel RS-232 driver and receiver from the esteemed manufacturer Analog Devices Inc. This integrated circuit is part of the REEL packaging series, indicating its supply format suitable for automated assembly processes, making it an ideal choice for mass production requirements. The ADM211EARZ-REEL is designed to facilitate reliable serial communication in a variety of applications, ranging from industrial control systems to complex telecommunications infrastructure.

Constructed with precision and engineered for performance, the ADM211EARZ-REEL boasts a slew of features that enhance its functionality and reliability. It provides two drivers and two receivers, complying with the EIA-232E and V.28 specifications, which ensure compatibility with a wide array of RS-232 systems. The device operates over a standard 5V power supply, which is typical for many digital systems, thus simplifying power management within the design.

The ADM211EARZ-REEL is capable of operating at data rates up to 230 kbps, making it suitable for high-speed data communication requirements. It is also equipped with a 0.1μF charge pump capacitor, which eliminates the need for an external capacitor. This integrated charge pump and 4 small external capacitors allow for the generation of the ±10V necessary for RS-232 output levels, thereby reducing the overall component count and saving valuable board space.

Analog Devices Inc. has ensured that the ADM211EARZ-REEL is not only high-performing but also reliable in harsh environments. It features a ±15kV ESD protection on RS-232 input/output pins, safeguarding the device from electrostatic discharges that can occur during handling or operation. Additionally, the device supports a wide operating temperature range, making it suitable for use in industrial environments.

Overall, the ADM211EARZ-REEL is an exceptional choice for designers seeking a dependable and efficient solution for RS-232 communication. Its combination of high-speed data transfer, low-power operation, and robust protection features make it a versatile component that can be integrated into a variety of electronic systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7756 $54.2048
18+ $5.5595 $100.0710
28+ $5.3857 $150.7996
39+ $5.2120 $203.2680
50+ $5.0383 $251.9150
67+ $4.5171 $302.6457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,379 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess