EN
  • EN
  • DE

ADM2484EBRWZ

Part No ADM2484EBRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Single Transmitter/Receiver RS-422/RS-485 16-Pin SOIC W Tube / DGTL ISO 5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 500kbps
Rise and Fall Time 450ns, 450ns
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 087797-ADM2484EBRWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADM2484
Introduction Date May 05, 2008
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADM2484EBRWZ CAD Model

Description

ADM2484EBRWZ - Isolated RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM2484EBRWZ is a robust, high-speed, fully isolated RS-485/RS-422 transceiver designed to provide efficient communication in industrial environments. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this transceiver is engineered to facilitate reliable data transmission over long distances and in noisy conditions.

Key Features:

  • Signal Isolation: With integrated iCoupler® technology, the ADM2484EBRWZ offers galvanic isolation up to 2.5 kV RMS, which helps in protecting against high voltage spikes and ground loops in harsh industrial settings.
  • Data Rates: Capable of supporting data rates up to 16 Mbps, this transceiver is suitable for high-speed data communication applications.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that prevents the device from overheating, ensuring long-term reliability and safety.
  • ESD Protection: The device has an electrostatic discharge (ESD) protection level of ±15 kV on the transceiver bus pins, safeguarding it from the potential damage caused by ESD events.
  • Half-Duplex Operation: It operates in a half-duplex mode, allowing for bidirectional communication over a single pair of wires, which helps reduce the complexity and cost of the cabling.

Applications:

The ADM2484EBRWZ is ideal for a wide range of applications that require reliable data transmission and isolation, such as:

  • Industrial field buses
  • Factory automation
  • Building automation
  • Process control systems

Product Specifications:

This transceiver is available in a wide body, 16-lead SOIC package (RW-16), ensuring compatibility with standard PCB layouts. It operates over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The ADM2484EBRWZ also meets stringent industrial standards for isolation and reliability, making it a trusted choice for critical industrial communication networks.

With its combination of high-speed data transfer, robust isolation, and protection features, the ADM2484EBRWZ from Analog Devices Inc. stands out as a high-performance solution for isolated communication in demanding applications.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess