EN
  • EN
  • DE

ADM6318CY46ARI-RL7

Part No ADM6318CY46ARI-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172959-ADM6318CY46ARI-RL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM6318CY46ARI-RL7 CAD Model

Description

Analog Devices Inc. ADM6318CY46ARI-RL7

The ADM6318CY46ARI-RL7 is a high-quality microprocessor supervisory circuit manufactured by Analog Devices Inc., a company renowned for its precision engineering and state-of-the-art semiconductor technologies. This product is designed to monitor power supplies in microprocessor systems, providing a reliable guard against power failures and ensuring system stability.

This supervisory circuit is particularly well-suited for portable electronics, where consistent performance and battery management are crucial. It is also valuable in industrial applications where precise voltage monitoring is necessary to prevent data corruption and hardware damage during power fluctuations.

Key Features

  • Voltage Monitoring Precision: The ADM6318CY46ARI-RL7 offers precise monitoring of 4.63V power supplies, which is essential for systems that require a stable and consistent voltage to operate correctly.
  • Reset Output: It features an active-low reset output that remains asserted for 140 ms (minimum) after Vcc has risen above the reset threshold, ensuring the system has adequate time to stabilize before resuming operation.
  • Low Power Consumption: With low power consumption, this supervisory circuit is an excellent choice for battery-powered applications where efficiency is paramount.
  • High Accuracy: The device provides high accuracy monitoring, which is critical for systems that cannot tolerate even minor deviations in power supply levels.
  • Temperature Range: It operates over a wide temperature range, from -40°C to +125°C, making it versatile for use in various environments.
  • Compact Packaging: The ADM6318CY46ARI-RL7 comes in a compact, 4-lead SC70 package, which is ideal for space-constrained applications.

Applications

  • Portable Devices
  • Embedded Systems
  • Data Communications Equipment
  • Industrial and Medical Equipment

In summary, the ADM6318CY46ARI-RL7 from Analog Devices Inc. is a robust and reliable solution for system voltage monitoring and power management. Its precision and low power consumption make it an excellent choice for a wide range of applications where power supply stability is critical to the system's performance and longevity.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess