ADM660ARUZ Charge Pump Voltage Converter by Analog Devices Inc.
The ADM660ARUZ is a versatile and efficient charge pump voltage converter manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This compact, integrated circuit is designed to provide a convenient and cost-effective solution for applications requiring voltage conversion without the need for inductors.
Key Features
- Voltage Inversion and Doubling: The ADM660ARUZ can be configured to either invert the input voltage or double it, offering flexibility for various circuit designs.
- Low Power Consumption: With its low quiescent current, the device is ideal for battery-powered and portable applications where power efficiency is critical.
- High Output Current: Capable of delivering up to 100mA of output current, this charge pump can power a wide range of devices.
- Minimal External Components: The device requires only two small external capacitors for its operation, reducing the overall component count and board space.
- Wide Input Voltage Range: It operates with an input voltage range from 1.5V to 12V, accommodating various power sources and systems.
Applications
The ADM660ARUZ is suitable for a multitude of applications, including but not limited to:
- Battery-powered devices
- Portable instruments
- Power supply design
- Memory backup circuits
- Interface power conversion
Technical Specifications
Below are some of the technical specifications for the ADM660ARUZ:
- Package: TSSOP-8
- Operating Temperature: -40°C to +85°C
- Switching Frequency: 45kHz
The ADM660ARUZ from Analog Devices Inc. stands out for its simplicity, efficiency, and versatility, making it an excellent choice for designers looking to implement voltage conversion with minimal complexity and maximum reliability.