EN
  • EN
  • DE

ADM809-5SAKSZ-REEL7

Part No ADM809-5SAKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Push-Pull Automotive 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Analog Devices Inc.
Win Source Part Number 172990-ADM809-5SAKSZ-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADM809
Introduction Date September 20, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM809-5SAKSZ-REEL7 CAD Model

Description

Analog Devices Inc. ADM809-5SAKSZ-REEL7

The ADM809-5SAKSZ-REEL7 is a high-performance supervisory circuit designed and manufactured by Analog Devices Inc., an industry leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is specifically engineered to monitor power supplies in microprocessor and digital systems, providing a significant layer of protection and stability to the overall system.

One of the key features of the ADM809-5SAKSZ-REEL7 is its ability to provide a precise monitoring solution for 5V power supplies. The device holds a microprocessor system in reset until the supply voltage reaches a stable and accurate threshold level. Once the supply voltage exceeds the reset threshold, the ADM809-5SAKSZ-REEL7 keeps the processor in reset for a minimum of 140 ms, ensuring a proper system startup.

This supervisory circuit comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is offered in a tape and reel format under the REEL7 designation, making it suitable for automated assembly processes, thus streamlining the manufacturing and assembly for high-volume production.

The ADM809-5SAKSZ-REEL7 also features a low power consumption, making it an excellent choice for portable and battery-operated equipment. The device's active-low reset output ensures compatibility with a wide range of microprocessors and DSPs, which often require an active-low reset signal.

For added flexibility, the ADM809-5SAKSZ-REEL7 includes a manual reset input. This allows for a reset to be triggered with an external push-button or logic signal, providing an additional layer of control for system designers and operators. The manual reset capability is an essential feature for systems that require user intervention to initiate a system reset.

In summary, the ADM809-5SAKSZ-REEL7 from Analog Devices Inc. is a robust and reliable supervisory circuit that offers precise voltage monitoring, low power consumption, and a small footprint, making it an ideal choice for ensuring the integrity and stability of digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3020 $50.6440
53+ $1.8889 $100.1117
82+ $1.8298 $150.0436
113+ $1.7708 $200.1004
147+ $1.7118 $251.6346
196+ $1.5347 $300.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess