EN
  • EN
  • DE

ADM810MARTZ-REEL7

Part No ADM810MARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 4.38V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 009070-ADM810MARTZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM810MARTZ-REEL7 CAD Model

Description

Product Overview: ADM810MARTZ-REEL7

The ADM810MARTZ-REEL7 is a sophisticated microprocessor supervisory circuit that comes from the renowned manufacturer Analog Devices Inc. This specialized component is designed to monitor power supplies in microprocessor and digital systems, providing a reliable reset signal to the host processor when necessary. Its primary function is to ensure that the system operates within safe voltage thresholds, thereby protecting the integrity of the system's operation and data.

Key Features

  • Voltage Monitoring Precision: The ADM810MARTZ-REEL7 is engineered to deliver precise voltage monitoring, ensuring that the system is reset when the supply voltage falls below a predetermined threshold.
  • Automatic Reset Generation: Upon detecting an out-of-tolerance power supply condition, the device automatically generates a reset signal, which remains asserted until the supply voltage returns to an acceptable level and a stabilization period has passed.
  • Low Power Consumption: With an emphasis on power efficiency, this component consumes minimal power, making it an ideal choice for portable and battery-operated applications.
  • Manual Reset Input: In addition to automatic reset capabilities, the ADM810MARTZ-REEL7 features a manual reset input, allowing system designers to incorporate a user-activated reset function.
  • High Supply Voltage Tolerance: The device can tolerate a wide range of supply voltages, providing designers with flexibility in various application environments.
  • Compact Packaging: Supplied in a compact SOT-23 package, the ADM810MARTZ-REEL7 is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The ADM810MARTZ-REEL7 is versatile and can be used in a multitude of applications where reliable system monitoring is critical. It is particularly well-suited for:

  • Microprocessor/Digital System Monitoring
  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-Powered Equipment
  • Industrial Controllers

With its robust feature set and the reputation of Analog Devices Inc. for high-quality components, the ADM810MARTZ-REEL7 is an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess