EN
  • EN
  • DE

ADMV1011AEZ-R7

Part No ADMV1011AEZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 18/23GHZ GAAS UP CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series ADMV1011
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 32-TFCQFN Exposed Pad
Supplier Device Package 32-CLCC (5x5)
Base Product Number ADMV1011
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860210-ADMV1011AEZ-R7
Ultra Librarian 3D Model Ultra Librarian ADMV1011AEZ-R7 CAD Model

Description

Product Overview: ADMV1011AEZ-R7 by Analog Devices Inc.

The ADMV1011AEZ-R7 is a cutting-edge microwave upconverter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is specifically engineered for applications that demand high-quality signal conversion from baseband or intermediate frequency (IF) to microwave frequency ranges.

Key Features:

  • Frequency Range: The ADMV1011AEZ-R7 offers a broad frequency range, making it versatile for various applications, including satellite communications, point-to-point radios, and electronic defense systems.
  • Conversion Gain: With its high conversion gain, this upconverter ensures that signals are amplified with clarity and precision, which is critical for maintaining signal integrity in complex systems.
  • Integrated Local Oscillator (LO): The inclusion of an integrated LO simplifies design complexity and reduces the need for external components, thereby saving board space and enhancing system reliability.
  • Output Power: The device delivers robust output power, which is essential for driving subsequent stages in the signal chain without necessitating additional amplification.
  • Package: Housed in a compact, RoHS-compliant 24-lead LFCSP (lead-frame chip-scale package), the ADMV1011AEZ-R7 is designed for space-constrained applications while ensuring optimal thermal performance.

Applications:

  • Satellite Communications
  • Point-to-Point Radios
  • Military and Defense Systems
  • Test and Measurement Equipment

Technical Specifications:

Parameter Specification
Frequency Range 24 GHz to 44 GHz
Conversion Gain 15 dB typical
LO Frequency Range 5.4 GHz to 10.7 GHz
Output Power (P1dB) 18 dBm typical
Package 24-lead LFCSP

With its exceptional performance and robust design, the ADMV1011AEZ-R7 from Analog Devices Inc. is an ideal solution for designers looking to create high-frequency communication systems with confidence in signal integrity and operational efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess