EN
  • EN
  • DE

ADN2848ACP-32

Part No ADN2848ACP-32
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description 3 V Dual-Loop 50 Mbps to 1.25 Gbps Laser Diode Driver / Laser Driver DFB 1.25Gbps 1-CH 32-Pin LFCSP EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173055-ADN2848ACP-32
Popularity Medium
Supply and Demand Status Limited
Family Name ADN2848
Introduction Date January 01, 2003
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADN2848ACP-32 CAD Model

Description

Product Overview: ADN2848ACP-32 from Analog Devices Inc.

The ADN2848ACP-32 is a cutting-edge, high-performance Continuous Rate Clock and Data Recovery (CDR) IC from the renowned manufacturer, Analog Devices Inc. Designed to deliver precision timing and data integrity, this device is a key component in communication systems where reliable data transmission is critical.

Key Features

  • High Data Rates: The ADN2848ACP-32 supports continuous data rates from 10 Mb/s to 2.7 Gb/s, making it versatile for a range of applications including Gigabit Ethernet, Fiber Channel, and SONET/SDH systems.
  • Integrated Voltage Controlled Oscillator (VCO): The device includes an on-chip VCO that provides a wide frequency range, ensuring compatibility with various protocols and easing system design complexities.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, with low power operation that is critical for high-density system designs and helps to reduce overall system costs.
  • Loss of Signal Detection: The ADN2848ACP-32 is equipped with a loss of signal (LOS) detection feature, which is essential for maintaining system reliability and performance.
  • Programmable Functions: It offers programmable functions such as loop bandwidth, output amplitude, and de-emphasis levels, providing design flexibility to meet specific application requirements.

Applications

This device is ideal for a wide range of high-speed data communication applications, including:

  • Optical transceivers and transponders
  • Backplane and cable data communication
  • SONET/SDH and Ethernet network equipment
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADN2848ACP-32 is no exception. It is manufactured to the highest standards, ensuring reliable performance in the most demanding environments. With the ADN2848ACP-32, system designers can be confident in the integrity and consistency of their data transmissions, backed by the reputation of a leader in high-performance semiconductors.

You May Also Be Interested in

Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
LAN LASER DRIVER
Lowest to $81.8075
Microsemi Corporation
IC LASER DRVR 32GBPS 3V
Need more? Email Us
Microsemi Corporation
IC LASER 51322-015 FOR KEYSIGHT
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3GBPS 3.3V 32QFN
Lowest to $3.2617
Maxim Integrated
SINGLE-CHANNEL LASER DRIVER
Lowest to $2.2857

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess