EN
  • EN
  • DE

ADN4696EBRZ-RL7

Part No ADN4696EBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 200Mbps
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADN4696
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910587-ADN4696EBRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADN4696EBRZ-RL7 CAD Model

Description

Product Overview: ADN4696EBRZ-RL7

The ADN4696EBRZ-RL7 is a high-performance, low-power, differential signaling transceiver belonging to the family of M-LVDS (Multipoint Low-Voltage Differential Signaling) devices. Manufactured by Analog Devices Inc., this transceiver is designed to operate at speeds up to 200 Mbps with excellent signal integrity, making it an ideal choice for applications requiring high-speed data transmission over twisted-pair cables.

Key Features

  • High-Speed Performance: The device supports data rates up to 200 Mbps, allowing for efficient data transfer in demanding applications.
  • Low Power Consumption: It is engineered to consume minimal power, which enhances its suitability for power-sensitive designs.
  • Robust Differential Signaling: M-LVDS technology ensures that the ADN4696EBRZ-RL7 provides strong noise immunity and reduced electromagnetic interference (EMI), which is critical for maintaining signal integrity in noisy environments.
  • Extended Temperature Range: The transceiver operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh conditions.
  • Fail-Safe Functionality: It features a fail-safe mechanism that ensures a known output state when input signals are idle, shorted, or open, enhancing system reliability.
  • Small Package Size: The device comes in a compact 8-lead SOIC package, denoted by the suffix 'BRZ', which is suitable for space-constrained applications.

Applications

The ADN4696EBRZ-RL7 is versatile and can be used in various applications, including:

  • Telecommunication systems
  • Networking equipment, such as routers and switches
  • Industrial control and automation systems
  • Backplane data communication
  • Automotive infotainment and camera systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADN4696EBRZ-RL7 is no exception. The device is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent standards required for industrial and automotive applications. The 'RL7' suffix indicates that the product is available in reel packaging, facilitating efficient assembly for high-volume production.

For engineers and designers looking for a reliable and efficient solution for their high-speed differential data transmission needs, the ADN4696EBRZ-RL7 from Analog Devices Inc. offers a compelling combination of performance, power efficiency, and robustness.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3650 $50.9200
20+ $5.2226 $104.4520
30+ $5.0594 $151.7820
41+ $4.8962 $200.7442
53+ $4.7330 $250.8490
71+ $4.2433 $301.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess