EN
  • EN
  • DE

ADN8830ACPZ-REEL7

Part No ADN8830ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC THERMO COOLER CTRLR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Thermoelectric Cooler
Operating Supply Current 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 133864-ADN8830ACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN8830ACPZ-REEL7 CAD Model

Description

Product Overview: ADN8830ACPZ-REEL7

The ADN8830ACPZ-REEL7 is a cutting-edge thermoelectric cooler (TEC) controller IC manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is specifically designed to manage and control the temperatures of precision optical components within a system by driving TEC elements. It's an ideal solution for applications demanding precise temperature regulation such as fiber optics, laser diode modules, and sensitive instrumentation.

Key Features

  • Integrated Control Functions: The ADN8830ACPZ-REEL7 incorporates a linear power stage, a pulse-width modulation (PWM) controller, and a precision voltage reference, all of which contribute to its exceptional performance and reliability in temperature control.
  • High Efficiency: With its PWM controller, the device is capable of driving TECs efficiently, minimizing power loss and ensuring optimal operation of the system.
  • Automatic and Manual Control Modes: Users can choose between automatic control, where the TEC current is adjusted based on the temperature feedback, or manual control for direct current adjustments.
  • Compact Packaging: Housed in a 24-lead LFCSP (Lead Frame Chip Scale Package), the ADN8830ACPZ-REEL7 is designed for space-constrained applications, providing powerful performance in a small footprint.

Applications

The versatility of the ADN8830ACPZ-REEL7 makes it suitable for a wide range of temperature-sensitive applications, including:

  • Fiber optic networks
  • Laser diode cooling
  • Precision instrumentation
  • Optical amplifiers
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADN8830ACPZ-REEL7 is no exception. It is produced using industry-leading manufacturing processes, ensuring high reliability and performance consistency. The device is supplied in tape and reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the manufacturing process.

Ordering Information

The ADN8830ACPZ-REEL7 is available for order now. For detailed specifications, application support, and ordering information, customers should visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess