EN
  • EN
  • DE

ADP198ACBZ-11-R7

Part No ADP198ACBZ-11-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH-SIDE LOAD SWITCH 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.65 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 40 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 4-WLCSP (0.95x1.03)
Win Source Part Number 1015034-ADP198ACBZ-11-R7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian ADP198ACBZ-11-R7 CAD Model

Description

ADP198ACBZ-11-R7: High-Performance Load Switch from Analog Devices Inc.

The ADP198ACBZ-11-R7 is a state-of-the-art load switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This load switch is engineered to provide efficient power distribution and management in a variety of electronic devices and systems.

Key Features:

  • Low On-Resistance: The ADP198 features an ultra-low on-resistance (RON) that minimizes voltage drop and power loss, ensuring efficient power distribution to the load.
  • Input Voltage Range: It operates over a wide input voltage range from 1.1 V to 3.6 V, making it suitable for a variety of low-voltage applications.
  • Compact Package: Housed in a compact 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP198ACBZ-11-R7 is ideal for space-constrained applications.
  • Current Limiting: This load switch incorporates a current-limiting feature to protect the device and downstream components from excessive current conditions.
  • Fast Turn-On Time: The ADP198 offers a fast turn-on time, which is critical for applications requiring quick power-up sequences.
  • Controlled Turn-On: The device provides a soft start capability, which limits inrush current and reduces the likelihood of voltage droop on the input supply.

Applications:

The ADP198ACBZ-11-R7 is versatile and can be used in a wide range of applications, including:

  • Mobile Phones and Portable Devices
  • Wireless and Networking Equipment
  • Healthcare and Medical Devices
  • Power Management Modules
  • Point-of-Load (POL) Applications

Reliability and Performance:

Analog Devices Inc. is known for its commitment to quality, and the ADP198ACBZ-11-R7 is no exception. It is designed to meet the stringent requirements of modern electronic systems, providing both reliability and high performance. With its robust feature set, this load switch is an excellent choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7969 $51.7985
155+ $0.6539 $101.3545
240+ $0.6335 $152.0400
330+ $0.6130 $202.2900
425+ $0.5926 $251.8550
565+ $0.5313 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess