EN
  • EN
  • DE
  • IT

ADP2114ACPZ

Part No ADP2114ACPZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1152+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717581-ADP2114ACPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2114ACPZ CAD Model

Description

Analog Devices Inc.'s ADP2114ACPZ: A Dual-Channel, Synchronous Step-Down DC-to-DC Regulator

The ADP2114ACPZ is a high-performance, dual-channel synchronous step-down DC-to-DC regulator designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This regulator is a testament to Analog Devices' commitment to providing advanced power management solutions that meet the stringent requirements of a wide range of electronic applications.

The ADP2114ACPZ features two independent channels capable of delivering up to 3 A of continuous output current each, with excellent load and line regulation. The device operates over a wide input voltage range from 2.75 V to 5.5 V, making it suitable for a variety of power supply configurations, including single-cell lithium-ion batteries, multiple alkaline/NiMH cells, and regulated 5 V and 3.3 V power rails.

One of the key attributes of the ADP2114ACPZ is its high efficiency, which is achieved through its synchronous rectification and low quiescent current. The device also includes a power-saving mode that reduces the switching frequency under light load conditions, further enhancing efficiency. This makes the ADP2114ACPZ an ideal choice for portable and battery-powered applications where power efficiency is crucial.

The regulator is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with a 5x5 mm footprint, which allows for a space-saving design in tight PCB layouts. The ADP2114ACPZ also features a range of built-in protection features, including overcurrent protection (OCP), undervoltage lockout (UVLO), thermal shutdown (TSD), and short-circuit protection, ensuring reliable operation under adverse conditions.

With its adjustable switching frequency (up to 1.4 MHz) and external synchronization capability, the ADP2114ACPZ offers design flexibility, allowing engineers to optimize the regulator for efficiency or component size. The device supports a variety of external components, enabling designers to tailor the output voltage and performance to their specific application requirements.

Overall, the ADP2114ACPZ from Analog Devices Inc. is a versatile and efficient solution for modern electronic devices requiring dual-channel power regulation, combining performance, compactness, and reliability in a single package.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6544 $64.9632
5+ $20.2574 $101.2870
8+ $19.5589 $156.4712
12+ $18.1618 $217.9416
15+ $17.4633 $261.9495
18+ $16.7647 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,805 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess