EN
  • EN
  • DE

ADP2450ACPZ-2-R7

Part No ADP2450ACPZ-2-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description INDUSTRIAL CIRCUIT BREAKER PMU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Circuit Breaker PMIC 32-LFCSP-WQ (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADP2450
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number , 505-ADP2450ACPZ-2-R7TR, 505-ADP2450ACPZ-2-R7CT, ADP2450ACPZ-2-R7-ND, -2735-ADP2450ACPZ-2-R7CT, 505-ADP2450ACPZ-2-R7DKR, -2735-ADP2450ACPZ-2-R7TR-ND, -2735-ADP2450ACPZ-2-R7TR, -2735-ADP2450ACPZ-2-R7DKR
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910674-ADP2450ACPZ-2-R7
Ultra Librarian 3D Model Ultra Librarian ADP2450ACPZ-2-R7 CAD Model

Description

The ADP2450ACPZ-2-R7 is a highly integrated, high-performance power management solution from Analog Devices Inc., designed to meet the rigorous demands of modern electronic devices. This advanced power solution is tailored to provide efficient power conversion and reliable operation, making it an ideal choice for a wide range of applications, including telecommunications, networking, industrial, and portable devices.

Key Features:

  • High Efficiency: The ADP2450ACPZ-2-R7 is engineered to maximize power efficiency, which helps in reducing heat generation and improving system reliability.
  • Versatile Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with global standards.
  • Adjustable Output Voltage: This device offers an adjustable output voltage, providing design flexibility to meet specific application requirements.
  • Integrated Power Components: It includes integrated switches and other power components, which can reduce external part count and simplify the overall design.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, further enhancing its reliability.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADP2450ACPZ-2-R7 saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Systems
  • Portable Electronic Devices

The ADP2450ACPZ-2-R7 from Analog Devices Inc. is a testament to the company's commitment to providing cutting-edge power management solutions. Its robust feature set, combined with the convenience of an integrated design, makes it a go-to choice for engineers looking to optimize their power systems with precision, efficiency, and miniaturization in mind.

Please note that the above product description is for informational purposes only and is subject to change by the manufacturer at any time. For the most accurate and up-to-date information, please refer to the manufacturer's datasheet and product documentation.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5500 $60.3500
40+ $2.9128 $116.5120
62+ $2.8218 $174.9516
85+ $2.7308 $232.1180
110+ $2.6398 $290.3780
147+ $2.3667 $347.9049
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess