EN
  • EN
  • DE

ADP3339AKCZ-1.8-RL

Part No ADP3339AKCZ-1.8-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1.5A SOT223-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.48V @ 1.5A
Output Current 1.5A
Operating Supply Current 200μA to 40mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.23V @ 1.5A
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 077710-ADP3339AKCZ-1.8-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKCZ-1.8-RL CAD Model

Description

Analog Devices Inc. ADP3339AKCZ-1.8-RL Voltage Regulator

The ADP3339AKCZ-1.8-RL is a high-precision, low-dropout voltage regulator offered by Analog Devices Inc., a leader in the semiconductor industry. This component is specifically designed to deliver a fixed output voltage of 1.8V, making it an ideal choice for applications requiring a stable and accurate power supply. With its robust design and high-performance features, the ADP3339AKCZ-1.8-RL is well-suited for a wide range of electronic devices and systems.

Key Features

  • Output Voltage: Fixed 1.8V with high accuracy.
  • High Current Capability: Capable of delivering up to 1.5A of output current, making it suitable for high-power applications.
  • Low Dropout Voltage: Features a low dropout performance, ensuring efficient operation even with minimal differences between the input and output voltages.
  • Excellent Load and Line Regulation: Maintains a consistent output despite changes in load or variations in the input voltage, providing a reliable power supply.
  • Overcurrent and Thermal Protection: Includes safety features that protect the device and the system from damage due to excessive current or overheating.
  • Noise Reduction: The low-noise design makes it an excellent choice for sensitive applications such as RF circuits and precision instrumentation.
  • Adjustable Output: While the device is preset to 1.8V, it also offers the flexibility to adjust the output voltage using external resistors.
  • Package: Available in a compact 5-lead SOT-223 package, which is suitable for space-constrained applications.

Applications

The ADP3339AKCZ-1.8-RL is versatile and can be used in a variety of applications, including:

  • High-performance DSP and microcontroller-based systems.
  • Portable and battery-powered equipment.
  • Networking and telecommunication devices.
  • Computer and server applications.
  • Medical and healthcare electronics.

Overall, the ADP3339AKCZ-1.8-RL from Analog Devices Inc. is a reliable and efficient solution for systems requiring a high-quality power supply. Its combination of low dropout voltage, high current capability, and protection features make it an excellent choice for engineers and designers looking to enhance the performance and safety of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8308 $50.9544
44+ $2.3227 $102.1988
67+ $2.2501 $150.7567
92+ $2.1776 $200.3392
119+ $2.1050 $250.4950
159+ $1.8872 $300.0648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess