EN
  • EN
  • DE

ADG884BRMZ-REEL

Part No ADG884BRMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP / DUAL 2:1 MUX/SPDT AUDIO SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 370mOhm
Channel-to-Channel Matching (ΔRon) 10mOhm
Single Supply Voltage (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 20ns
-3db Bandwidth 18MHz
Charge Injection 125pC
Channel Capacitance (CS(off), CD(off)) 103pF
Current - Leakage (IS(off)) (Maximum) 200pA (Typ)
Crosstalk -120dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Part Number Series ADG884
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811252-ADG884BRMZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG884BRMZ-REEL CAD Model

Description

Product Overview: ADG884BRMZ-REEL

The ADG884BRMZ-REEL is a high-performance CMOS analog switch from Analog Devices Inc., renowned for its exceptional signal integrity and reliability. This component is part of the ADG884 series, which is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for a variety of applications, including battery-powered devices.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 0.4 ohms), ensuring minimal signal distortion and power loss, which is crucial for maintaining signal integrity in sensitive analog applications.
  • Low Power Consumption: With ultra-low power consumption, the ADG884BRMZ-REEL is ideal for power-sensitive applications, conserving battery life in portable devices.
  • High Current Carrying Capability: It can handle continuous current up to 300 mA, suitable for driving moderate loads.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +125°C, accommodating various environmental conditions.
  • 1.8 V Logic Compatible: The switch logic control inputs are compatible with 1.8 V logic levels, providing ease of interface with low-voltage digital controllers.

Applications

The ADG884BRMZ-REEL is a versatile component that finds its use in multiple applications across different sectors. Some of its common applications include:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered systems

Product Packaging

The "REEL" designation in the product name indicates that this device is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes, thereby facilitating large-scale production.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG884BRMZ-REEL is no exception. It is rigorously tested to meet high standards of performance and reliability, ensuring that customers receive a product they can trust for their critical applications.

With its robust feature set and reliable performance, the ADG884BRMZ-REEL is an excellent choice for designers looking for a high-quality analog switch solution.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess