EN
  • EN
  • DE

ADP5302ACPZ-1-R7

Part No ADP5302ACPZ-1-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.15V
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 5V
Current - Output 50mA, 500mA
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Base Product Number ADP5302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377765-ADP5302ACPZ-1-R7
Ultra Librarian 3D Model Ultra Librarian ADP5302ACPZ-1-R7 CAD Model

Description

Introducing the ADP5302ACPZ-1-R7 from Analog Devices Inc.

The ADP5302ACPZ-1-R7 is a high-performance, ultra-low power step-down regulator that offers exceptional efficiency and power management, designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This regulator is an ideal solution for battery-powered applications where energy efficiency is crucial. With its compact size and advanced features, the ADP5302ACPZ-1-R7 ensures reliable performance for a wide range of portable and wearable devices.

Key Features

  • High Efficiency: The ADP5302ACPZ-1-R7 boasts a high efficiency of up to 90%, which helps to maximize battery life in portable applications.
  • Wide Input Voltage Range: It supports an input voltage range from 2.15 V to 6.50 V, accommodating a variety of power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8 V to the input voltage level, allowing for great flexibility in different design requirements.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 180 nA (typical), which is critical for extending battery life in portable applications.
  • Small Package: Enclosed in a compact 10-lead LFCSP package, the ADP5302ACPZ-1-R7 is designed to fit into space-constrained applications.
  • Light Load Operation: It offers excellent efficiency at light loads with a pulse frequency modulation (PFM) mode.

Applications

The ADP5302ACPZ-1-R7 is highly versatile and can be used in a range of applications, including:

  • Wearable Devices
  • Wireless Sensors
  • Energy Harvesting
  • Medical Devices
  • Internet of Things (IoT) Devices

Reliability and Performance

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP5302ACPZ-1-R7 is no exception. This regulator is built to meet the rigorous demands of modern electronic devices, ensuring stable and efficient power delivery under various conditions. Whether you are designing a cutting-edge wearable or a sensitive medical device, the ADP5302ACPZ-1-R7 provides the performance and reliability you need.

With its combination of efficiency, flexibility, and compact size, the ADP5302ACPZ-1-R7 from Analog Devices Inc. stands out as an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0356 $54.3204
21+ $4.9523 $103.9983
32+ $4.7975 $153.5200
44+ $4.6428 $204.2832
56+ $4.4880 $251.3280
75+ $4.0237 $301.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess