EN
  • EN
  • DE

ADP7118ARDZ-5.0-R7

Part No ADP7118ARDZ-5.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 200mA 8-SOIC-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name ADP7118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADP7118ARDZ-5.0-R7-ND, ADP7118ARDZ-5.0-R7CT, ADP7118ARDZ-5.0-R7TR, ADP7118ARDZ-5.0-R7DKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860347-ADP7118ARDZ-5.0-R7
Ultra Librarian 3D Model Ultra Librarian ADP7118ARDZ-5.0-R7 CAD Model

Description

ADP7118ARDZ-5.0-R7 Linear Regulator from Analog Devices Inc.

The ADP7118ARDZ-5.0-R7 is a high-performance, CMOS linear regulator offered by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This particular model provides a fixed output voltage of 5.0V, making it an ideal choice for a wide range of applications that require a stable and precise voltage supply.

Key Features

  • Output Voltage: Fixed at 5.0V, providing a stable power supply for sensitive electronic components.
  • High Accuracy: Boasts an impressive output voltage accuracy, ensuring reliable performance for critical applications.
  • Low Dropout Voltage: Features a low dropout voltage, enhancing efficiency and allowing operation close to the input voltage.
  • High PSRR: Excellent power supply rejection ratio (PSRR) minimizes noise from the power supply, which is crucial for RF and precision analog circuits.
  • Low Noise: Designed for applications that are sensitive to electronic noise, providing a quiet supply rail.
  • Thermal Overload Protection: Incorporates thermal protection mechanisms to safeguard the device and connected components from excessive temperatures.
  • Current Limiting: Features built-in current limiting to protect against overcurrent conditions.
  • Package: Available in the compact 8-Lead SOIC package, suitable for space-constrained applications.

Applications

The ADP7118ARDZ-5.0-R7 is a versatile component that can be used in a variety of electronic devices and systems. It is particularly well-suited for:

  • Precision analog-to-digital and digital-to-analog converters
  • Portable and battery-powered equipment
  • Data acquisition systems
  • RF applications
  • Medical devices
  • Industrial controls

With its combination of high performance, reliability, and versatility, the ADP7118ARDZ-5.0-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the stability and efficiency of their power management solutions. Its robust feature set ensures that it can meet the stringent requirements of even the most demanding applications.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5340 $53.6900
80+ $1.2587 $100.6960
125+ $1.2193 $152.4125
170+ $1.1800 $200.6000
220+ $1.1407 $250.9540
295+ $1.0227 $301.6965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,580 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess