EN
  • EN
  • DE

ADP8860DBCBZ-R7

Part No ADP8860DBCBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173366-ADP8860DBCBZ-R7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP8860DBCBZ-R7 CAD Model

Description

ADP8860DBCBZ-R7: A Backlight LED Driver from Analog Devices Inc.

The ADP8860DBCBZ-R7 is a sophisticated backlight LED driver component designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance integrated circuit is tailored to provide efficient power management and precise control for LED backlights in a variety of portable devices such as smartphones, tablets, and portable media players.

Constructed with cutting-edge technology, the ADP8860DBCBZ-R7 offers a compact solution for driving multiple LEDs, making it an ideal choice for space-constrained applications. Its small package size does not compromise on functionality, as it boasts a feature set designed to enhance user experience and extend battery life in portable applications.

Key features of the ADP8860DBCBZ-R7 include:

  • Multiple LED Channels: The device can drive up to seven LEDs with independent current control, allowing for uniform brightness and advanced light patterns.
  • Programmable Dimming: Users can program the dimming levels and rates, providing flexibility to create various brightness profiles and power-saving modes.
  • Charge Pump Technology: The integrated charge pump ensures efficient operation over a wide input voltage range, making it suitable for battery-operated devices.
  • Automatic LED Current Scaling: This feature helps conserve power by automatically adjusting the LED current based on the input voltage conditions.
  • Flexible Interface: The ADP8860DBCBZ-R7 supports I2C communication, allowing for easy configuration and control through a microcontroller or processor.
  • Thermal Protection: Built-in thermal protection guards the device against overheating, ensuring reliable operation under various conditions.

With its robust design and advanced capabilities, the ADP8860DBCBZ-R7 from Analog Devices Inc. stands out as a premier solution for driving LED backlights. Its ease of integration, coupled with its power-saving features, makes it a go-to choice for designers looking to enhance the visual performance and efficiency of their portable electronic devices.

Whether you're developing a new handheld gadget or upgrading an existing product, the ADP8860DBCBZ-R7 provides the performance and reliability that you can trust for your backlighting needs.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess