EN
  • EN
  • DE

ADSP-2101KS-80

Part No ADSP-2101KS-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 3kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x14)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 910951-ADSP-2101KS-80
Ultra Librarian 3D Model Ultra Librarian ADSP-2101KS-80 CAD Model

Description

ADSP-2101KS-80 Signal Processor

The ADSP-2101KS-80 is a cutting-edge signal processor from Analog Devices Inc., renowned for its high-performance capabilities in digital signal processing (DSP). As part of the ADSP-2100 family, the ADSP-2101KS-80 is designed to meet the rigorous demands of advanced audio, video, and communications applications.

This processor operates at a speed of 80 MHz, providing the computational power necessary for complex algorithms and real-time processing tasks. Its architecture is optimized for efficient execution of DSP algorithms, resulting in fast and reliable performance for applications such as speech and audio processing, image and video analysis, and digital communications.

Key Features

  • High Performance: With a processing speed of 80 MHz, the ADSP-2101KS-80 can execute up to 80 million instructions per second (MIPS), ensuring swift data throughput and processing.
  • Flexible Architecture: The processor features a flexible and programmable architecture, allowing for custom configurations and optimizations tailored to specific application needs.
  • On-Chip Memory: It includes on-chip memory, reducing the need for external components and simplifying system design and integration.
  • Peripheral Support: A variety of peripherals are supported, enabling easy connection to other system components and interfaces.
  • Power Efficiency: Despite its high performance, the ADSP-2101KS-80 maintains power efficiency, making it suitable for portable and battery-powered devices.

Applications

The versatility of the ADSP-2101KS-80 makes it an ideal choice for a wide range of applications. It excels in areas such as:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure
  • Instrumentation and control systems
  • Automotive electronics
  • Medical imaging devices

Analog Devices Inc. has a long-standing reputation for quality and innovation, and the ADSP-2101KS-80 is a testament to their commitment to providing advanced solutions for the ever-evolving world of digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess