EN
  • EN
  • DE
  • IT

ADSP-2115KS-80

Part No ADSP-2115KS-80
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 16-BIT DIGITAL SIGNAL PROCESSOR  /  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Package Bulk
Type Fixed Point
Interface Host Interface, Synchronous Serial Port (SSP)
Clock Rate 20MHz
Non-Volatile Memory External
On-Chip RAM 1.5kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-MQFP (14x14)
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A3
HTSUS 8542.31.0001
Other Names ANAANAADSP-2115KS-80,2156-ADSP-2115KS-80
Standard Package 1
Win Source Part Number 1043819-ADSP-2115KS-80
Ultra Librarian 3D Model Ultra Librarian ADSP-2115KS-80 CAD Model

Description

ADSP-2115KS-80: A High-Performance DSP from Analog Devices Inc.

The ADSP-2115KS-80 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer, Analog Devices Inc. This processor is part of the ADSP-2100 family, which is known for its high performance, reliability, and versatility in handling complex signal processing tasks. The ADSP-2115KS-80 is designed to cater to a wide array of applications, including but not limited to audio processing, industrial control, telecommunications, and instrumentation.

Key Features:

  • High-Speed Performance: The ADSP-2115KS-80 boasts a maximum processing speed of 80 MHz, which allows for rapid execution of signal processing algorithms and real-time data analysis.
  • Integrated Memory: It comes with 1K words of on-chip RAM and 2K words of on-chip ROM, facilitating efficient data storage and access without the need for external memory components.
  • Flexible Architecture: The processor features a flexible architecture with parallel compute units, including an ALU (Arithmetic Logic Unit), a multiplier, a shifter, and a data address generator, enabling complex mathematical operations and data manipulation.
  • Precision Computing: With its 16-bit fixed-point arithmetic format, the ADSP-2115KS-80 ensures precise calculations, which is particularly important in applications requiring high levels of accuracy.
  • Peripheral Support: The device includes a variety of peripherals such as serial ports, parallel ports, and timers, all of which enhance its interfacing capabilities with external devices.
  • Easy Programming: The DSP supports an easy-to-use instruction set and is programmable in both assembly and high-level languages, making development more accessible for engineers.
  • Power Efficiency: Despite its robust performance, the ADSP-2115KS-80 is designed to maintain low power consumption, making it suitable for power-sensitive applications.

With its combination of speed, integrated features, and power efficiency, the ADSP-2115KS-80 from Analog Devices Inc. stands out as a premier choice for engineers and developers looking to implement advanced digital signal processing solutions. Whether it's for audio enhancements, industrial automation, or communication systems, this DSP provides a reliable foundation for building sophisticated and high-performing applications.

Applications:

  • Audio and Speech Processing
  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Instrumentation
  • Automotive Electronics

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess