EN
  • EN
  • DE

ADSP-21486KSWZ-3B

Part No ADSP-21486KSWZ-3B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description SHARC Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142200-ADSP-21486KSWZ-3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-21486KSWZ-3B CAD Model

Description

ADSP-21486KSWZ-3B: A High-Performance Signal Processor from Analog Devices Inc.

The ADSP-21486KSWZ-3B is a state-of-the-art signal processing chip designed by Analog Devices Inc., a leader in high-performance semiconductors. This processor is a part of the SHARC® family, known for its exceptional computational power and efficiency in handling audio, video, and voice processing tasks.

Key Features:

  • Core Performance: The ADSP-21486KSWZ-3B boasts a 32-bit SHARC processor which provides a core performance of up to 400 MHz. This high-speed performance makes it ideal for a wide range of demanding applications.
  • Memory: With an integrated 5Mbit of RAM, this processor is equipped to handle complex algorithms and large data sets without the need for external memory components.
  • Power Efficiency: Despite its power, the ADSP-21486KSWZ-3B is designed to be energy efficient, making it suitable for portable and power-sensitive applications.
  • Audio and Video Processing: The chip excels in processing tasks for high-quality audio and video applications, thanks to its optimized instruction set and dedicated hardware accelerators.
  • I/O Processing: It includes a variety of peripheral interfaces such as SPI, UART, CAN, and SPORT, allowing for flexible connectivity and data exchange with other devices and systems.

Applications:

The versatility of the ADSP-21486KSWZ-3B makes it suitable for a broad spectrum of applications. It is widely used in professional and consumer audio systems, automotive audio and infotainment, industrial control systems, and medical imaging devices. Its robust processing capabilities also make it a preferred choice for complex signal processing tasks in scientific and defense-related equipment.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-21486KSWZ-3B is no exception. Customers can expect comprehensive technical support and documentation, ensuring smooth integration and long-term performance in their products.

In summary, the ADSP-21486KSWZ-3B from Analog Devices Inc. is a powerful and versatile signal processor that delivers exceptional performance for a wide range of applications. Its combination of speed, efficiency, and integrated memory, along with a rich set of peripherals, makes it an excellent choice for designers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess