EN
  • EN
  • DE

ADSP-BF525BBCZ-5A

Part No ADSP-BF525BBCZ-5A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 16B 533MHZ 208BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 533MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.15V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 208-CSPBGA (17x17)
Win Source Part Number 198845-ADSP-BF525BBCZ-5A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525BBCZ-5A CAD Model

Description

ADSP-BF525BBCZ-5A - Analog Devices Inc.

The ADSP-BF525BBCZ-5A is a high-performance digital signal processor (DSP) from Analog Devices Inc., designed to deliver efficient, dynamic processing for a wide range of applications. This processor is part of the Blackfin family, which is renowned for combining the features of a DSP and a microcontroller to offer a balanced set of computational power and flexibility.

Key Features:

  • Core Performance: The Blackfin processor core can run up to 400MHz, providing 800 MMACS (million multiply-accumulate operations per second), which is ideal for high-speed signal processing tasks.
  • Memory: It includes on-chip memory, with 132KB of instruction SRAM, 148KB of data SRAM, and 4MB of executable flash memory, ensuring efficient data handling and storage capabilities.
  • Peripheral Set: The ADSP-BF525BBCZ-5A is equipped with a rich set of peripherals including SPI, UART, CAN, PPI, and two dual-channel SPORTs (Serial Ports), enhancing connectivity and data transfer options.
  • Power Efficiency: Designed for low power consumption, the device operates on a core voltage of 1.2V with a 2.5V to 3.6V I/O voltage range, making it suitable for power-sensitive applications.
  • Package: This DSP comes in a 208-ball CSPBGA (Chip Scale Package Ball Grid Array) package, providing a compact footprint for space-constrained applications.
  • Industrial Temperature Range: It is operational over an extended temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications:

The versatility of the ADSP-BF525BBCZ-5A makes it an ideal choice for a variety of applications, such as industrial control systems, automotive audio and navigation systems, medical devices, and communication infrastructure. Its robust processing capabilities also make it suitable for complex algorithms in image processing, audio processing, and real-time data analysis.

About Analog Devices Inc.:

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. They are committed to providing innovative solutions that enable their customers to interpret the world around us by intelligently bridging the physical and digital with unmatched technologies that sense, measure, power, connect, and interpret.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Lowest to $6.3444
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $21.8976
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $3.8438

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7487 $69.7487
2+ $67.5690 $135.1380
3+ $65.3894 $196.1682
4+ $63.2097 $252.8388
6+ $56.6708 $340.0248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 654 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess