EN
  • EN
  • DE

ADSP-BF527KBCZ6C1X

Part No ADSP-BF527KBCZ6C1X
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816798-ADSP-BF527KBCZ6C1X
Ultra Librarian 3D Model Ultra Librarian ADSP-BF527KBCZ6C1X CAD Model

Description

The ADSP-BF527KBCZ6C1X is a high-performance digital signal processor (DSP) from the renowned manufacturer Analog Devices Inc. This DSP is part of the Blackfin family of products, which are known for their exceptional signal processing capabilities and low-power consumption. The ADSP-BF527KBCZ6C1X is designed to meet the demanding needs of embedded processing applications, including audio, video, and voice recognition, as well as industrial and automotive systems.

Key Features:

  • Core: The processor features a Blackfin core with a high-performance 16/32-bit RISC-like architecture that is optimized for embedded control and signal processing tasks.
  • Clock Speed: It operates at a maximum frequency of 600MHz, providing the computational power needed for complex algorithms and real-time processing.
  • Memory: The device includes integrated on-chip memory, such as 132KB of instruction SRAM, 148KB of data SRAM, and 4MB of executable flash memory, facilitating efficient system design with fewer external components.
  • Peripherals: A rich set of peripherals is available, including Ethernet MAC, USB 2.0 interface, SPI, UART, CAN, and more, making it highly versatile for a wide range of applications.
  • Power Efficiency: The processor is designed with power-sensitive applications in mind, offering dynamic power management features to minimize power consumption during operation.
  • Package: Housed in a 208-ball CSPBGA package, the ADSP-BF527KBCZ6C1X is compact and suitable for space-constrained applications.

Applications:

The ADSP-BF527KBCZ6C1X is ideal for a variety of applications that require high-speed signal processing capabilities. It is particularly well-suited for:

  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Portable and networked audio/video players
  • Smart home devices and IoT applications
  • Voice processing and recognition systems

With its combination of performance, integrated memory, and a rich set of peripherals, the ADSP-BF527KBCZ6C1X from Analog Devices Inc. is a powerful solution for developers looking to create advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess