EN
  • EN
  • DE

ADSP-BF607KBCZ-5

Part No ADSP-BF607KBCZ-5
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTLR DUAL 349CSBGA  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Dual Core
Interface CAN, EBI/EMI, Ethernet, I2C, SPI, SPORT, UART/USART, USB OTG
Clock Rate 500MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 808K x 8
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 349-LFBGA, CSPBGA
Supplier Device Package 349-CSPBGA (19x19)
Base Product Number ADSP-BF607
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -2735-ADSP-BF607KBCZ-5
Standard Package 1
Win Source Part Number 1207490-ADSP-BF607KBCZ-5
Ultra Librarian 3D Model Ultra Librarian ADSP-BF607KBCZ-5 CAD Model

Description

The ADSP-BF607KBCZ-5, crafted by the renowned Analog Devices Inc., is a high-performance digital signal processor (DSP) that exemplifies the perfect blend of power and precision. This processor is part of the Blackfin family of products, which are well-known for their exceptional signal processing capabilities and efficient power consumption.

Key Features

  • Core Architecture: The device boasts a dual-core processor with Blackfin architecture, providing a robust platform for parallel processing and multitasking.
  • Performance: With a clock speed of 500 MHz, the ADSP-BF607KBCZ-5 delivers high-speed processing that is ideal for a wide range of applications, including industrial control, medical imaging, and audio processing.
  • Memory: It is equipped with a substantial memory capacity, including an L1 cache that enhances the overall system performance by reducing access times to frequently used data.
  • Peripherals: A suite of integrated peripherals supports various functionalities, such as UART, SPI, CAN, and timers, which expand the potential use cases of the processor.
  • Power Efficiency: The processor is designed for low-power consumption, making it suitable for battery-powered devices or energy-sensitive applications.

Applications

The versatility of the ADSP-BF607KBCZ-5 allows it to serve a multitude of applications, ranging from complex industrial automation systems to sophisticated audio processing tasks. Its ability to handle real-time data and signal manipulation makes it an asset in fields such as:

  • Embedded systems
  • Automotive electronics
  • Telecommunications
  • Instrumentation and measurement
  • Defense and aerospace applications

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADSP-BF607KBCZ-5 is no exception. Built to meet the highest standards of reliability, this DSP ensures stable and consistent performance across a variety of environmental conditions. Whether it's in a controlled laboratory or a rugged outdoor setting, customers can trust this processor to function with precision and durability.

For engineers and developers seeking a powerful and reliable DSP solution, the ADSP-BF607KBCZ-5 from Analog Devices Inc. offers a compelling choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5474 $59.5474
3+ $48.8594 $146.5782
4+ $47.3326 $189.3304
5+ $45.8057 $229.0285
6+ $44.2788 $265.6728
8+ $39.6983 $317.5864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess