EN
  • EN
  • DE

ADSP2101KP50

Part No ADSP2101KP50
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description Digital Signal Processor 16-Bit Size 24-Ext Bit 12.5MHz CMOS PLCC68 Digital Signal Processor 16-Bit Size 24-Ext Bit...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982782-ADSP2101KP50
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADSP2101KP50 CAD Model

Description

The ADSP-2101KP50 is a high-caliber signal processing microchip from the renowned manufacturer Analog Devices Inc. This processor is part of the ADSP-2100 family, which is well-known for its exceptional computational abilities and efficient data handling, making it an ideal choice for a variety of demanding applications across multiple industries.

Key Features

  • High-Speed Processing: With a 50 MHz clock speed, the ADSP-2101KP50 delivers rapid data processing capabilities, ensuring swift operation for real-time applications.
  • Integrated Memory: The device comes with on-chip memory, which includes both RAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Flexible Architecture: Its flexible architecture supports a wide range of signal processing operations, including FFT (Fast Fourier Transform), IIR (Infinite Impulse Response), and FIR (Finite Impulse Response) filtering.
  • Peripheral Support: The processor offers a variety of peripherals such as serial ports, timers, and host interface options, facilitating seamless integration with other system components.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-2101KP50 minimizes power consumption, making it suitable for portable and battery-operated devices.

Applications

The ADSP-2101KP50 is versatile and can be used in a multitude of applications. Some of the typical applications include:

  • Telecommunications: Modems, signal relay, and data compression
  • Audio Processing: Sound synthesis, audio effects, and noise reduction systems
  • Industrial: Control systems, instrumentation, and robotics
  • Automotive: Engine control units, sensor data analysis, and in-vehicle infotainment systems
  • Medical: Imaging systems like MRI and CT scanners, and diagnostic equipment

Product Specifications

The ADSP-2101KP50 comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package. It operates over an extended industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Conclusion

The ADSP-2101KP50 from Analog Devices Inc. represents a blend of performance, flexibility, and efficiency. Its robust processing capabilities, coupled with its integrated features and low power consumption, make it a go-to solution for developers seeking a reliable signal processor for their high-demand applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess