EN
  • EN
  • DE

ADUC0SC100

Part No ADUC0SC100
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173661-ADUC0SC100
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUC0SC100 CAD Model

Description

The ADUC0SC100 from Analog Devices Inc. is a state-of-the-art precision analog microcontroller, specifically designed to cater to the needs of high-precision control systems and sensor signal processing applications. This advanced microcontroller combines the functionality of high-performance analog peripherals with the processing power of a 32-bit ARM Cortex-M3 processor, making it an ideal solution for a wide range of industrial, instrumentation, and control applications.

Key Features

  • High-Resolution ADC: It includes a 24-bit sigma-delta analog-to-digital converter (ADC) with a low-noise, high-accuracy performance that ensures precise sensor signal acquisition.
  • ARM Cortex-M3 Processor: At the heart of the ADUC0SC100 lies a powerful 32-bit ARM Cortex-M3 processor, providing robust computational capabilities and efficient data handling.
  • Integrated DACs: The device features dual 12-bit digital-to-analog converters (DACs) for precise analog output, suitable for control loop applications.
  • Flexible I/O: A variety of input/output options are available, including GPIOs, SPI, I2C, and UART interfaces, offering excellent connectivity and peripheral expansion possibilities.
  • On-Chip Memory: The microcontroller is equipped with ample on-chip memory, including flash and SRAM, facilitating complex program execution and data storage without the need for external memory components.
  • Temperature Sensor: An integrated temperature sensor allows for temperature monitoring and compensation, ensuring reliable operation under varying environmental conditions.
  • Power Management: With its power management features, the ADUC0SC100 can operate in multiple power modes, optimizing energy consumption for battery-powered or energy-sensitive applications.

Applications

The ADUC0SC100 is suitable for a wide array of applications such as:

  • Industrial control systems
  • Precision sensor signal processing
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Smart energy management

With its combination of precision analog features and digital processing power, the ADUC0SC100 from Analog Devices Inc. represents a versatile and efficient solution for the most demanding applications requiring high-accuracy signal processing and control.

You May Also Be Interested in

STMicroelectronics
Lowest to $64.1810
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $8.1809
JST Sales America Inc.
Need more? Email Us
ON Semiconductor
Lowest to $10.2980
Renesas Electronics America
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Amd
Lowest to $12.2349

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess