EN
  • EN
  • DE

ADUC7124BCPZ126

Part No ADUC7124BCPZ126
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description Precision Analog Microcontroller, 12-Bit Analog I/O, Large Memory, ARM7TDMI MCU with Enhanced IRQ Handler
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC7xxx
Packaging Tray
Core Processor ARM7
Core Size 16/32-Bit
Speed 41.78MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 30
Program Memory Size 126KB (63K x 16)
Program Memory Type FLASH
RAM Size 8K x 32
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1142391-ADUC7124BCPZ126
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuC7124
Introduction Date June 14, 2010
ECCN 3A991.a.2
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUC7124BCPZ126 CAD Model

Description

Analog Devices Inc. ADUC7124BCPZ126 Microcontroller

The ADUC7124BCPZ126 is a high-performance, precision analog microcontroller from Analog Devices Inc., designed to deliver exceptional accuracy and functionality for a wide range of applications. This microcontroller combines a 32-bit ARM7TDMI MCU with multichannel 24-bit sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), making it an ideal choice for advanced industrial, medical, and instrumentation devices.

Key Features

  • High-Performance ARM7 Core: At the heart of the ADUC7124BCPZ126 is a 32-bit ARM7TDMI core, providing a robust platform for complex algorithms and processing tasks with high efficiency.
  • Precision ADCs: The device boasts multiple 24-bit Σ-Δ ADCs with a variety of input configurations, enabling precise data acquisition and measurement.
  • Integrated Memory: It comes equipped with ample on-chip memory, including 126KB of flash memory and 8KB of SRAM, supporting a wide range of applications without the need for external memory components.
  • Flexible Power Supply: The microcontroller operates over a wide range of supply voltages, making it versatile for different power environments.
  • Robust Temperature Range: Optimized for demanding conditions, the ADUC7124BCPZ126 functions reliably across a broad temperature range.
  • Small Form Factor: Housed in a compact LFCSP package, the microcontroller is suitable for space-constrained applications.

Applications

The ADUC7124BCPZ126 is engineered for applications where precision data acquisition is critical. It is commonly used in:

  • Industrial control systems
  • Smart sensors and instrumentation
  • Medical monitoring devices
  • Automotive diagnostics
  • Process control equipment

With its high level of integration, the ADUC7124BCPZ126 reduces the need for additional components, simplifying design and lowering system costs. The combination of a powerful processor core and advanced ADC technology makes this microcontroller a top choice for engineers seeking to develop sophisticated and reliable products.

Analog Devices Inc. is known for its commitment to quality and innovation, and the ADUC7124BCPZ126 is a testament to their expertise in the field of precision mixed-signal processing. For projects that demand the utmost in accuracy and performance, the ADUC7124BCPZ126 offers a solution that is both powerful and practical.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 782 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess