EN
  • EN
  • DE

ADUCM4050BCPZ

Part No ADUCM4050BCPZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LFCSP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 52MHz 512KB (512K x 8) FLASH 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 52MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 51
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.74V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Base Product Number ADUCM4050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names -2735-ADUCM4050BCPZ,505-ADUCM4050BCPZ,ADUCM4050BCPZ-ND
Standard Package 1
Win Source Part Number 996182-ADUCM4050BCPZ
Ultra Librarian 3D Model Ultra Librarian ADUCM4050BCPZ CAD Model

Description

Analog Devices Inc. ADUCM4050BCPZ Microcontroller

The ADUCM4050BCPZ is a high-performance, ultra-low power microcontroller unit (MCU) from the renowned semiconductor manufacturer Analog Devices Inc. Designed to cater to the demanding requirements of modern embedded systems, this MCU is an ideal choice for applications that require efficient power management without compromising on processing capabilities.

Key Features

  • Core: The MCU is built around an ARM Cortex-M4F processor, which operates at a frequency of up to 52 MHz, providing a balance of power efficiency and processing speed. The inclusion of a floating-point unit (FPU) allows for better performance in computations.
  • Memory: It is equipped with 512 KB of embedded flash memory and 128 KB of SRAM, providing substantial space for complex application code and data storage.
  • Power Efficiency: The ADUCM4050BCPZ excels in power-sensitive applications, featuring multiple power modes, including a flexible power management unit (PMU) to minimize power consumption during idle periods.
  • Connectivity: A range of connectivity options are available, including I2C, UART, and SPI interfaces, allowing for easy integration into a variety of systems and peripherals.
  • Analog Functionality: The device also contains a rich set of analog peripherals, including a multi-channel 12-bit analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), enhancing its utility in sensor interfacing and control applications.
  • Packaging: The ADUCM4050BCPZ comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
  • Security: Security features include a true random number generator (TRNG) and cryptographic hardware support, ensuring secure data communication and storage.

Applications

This microcontroller is highly versatile and can be used in a broad array of applications such as industrial control systems, Internet of Things (IoT) devices, smart energy management, and portable medical devices. Its robust design and rich feature set make it particularly well-suited for applications where reliability and efficiency are paramount.

The ADUCM4050BCPZ is a testament to Analog Devices Inc.'s commitment to providing advanced microcontroller solutions that enable designers to push the boundaries of what's possible in embedded systems. With its powerful core, comprehensive peripheral set, and low power consumption, the ADUCM4050BCPZ is engineered to meet the challenges of the next generation of electronic innovations.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7775 $95.5550
3+ $39.2021 $117.6063
4+ $37.9770 $151.9080
6+ $36.7520 $220.5120
8+ $35.5269 $284.2152
10+ $31.8517 $318.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess