EN
  • EN
  • DE

ADUM120N0WBRZ-RL7

Part No ADUM120N0WBRZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 13ns, 13ns
Pulse Width Distortion (Max) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADUM120
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADUM120N0WBRZ-RL7DKR,ADUM120N0WBRZ-RL7-ND,505-ADUM120N0WBRZ-RL7CT,505-ADUM120N0WBRZ-RL7TR,-2735-ADUM120N0WBRZ-RL7DKR,-2735-ADUM120N0WBRZ-RL7CT
Standard Package 1,000
Win Source Part Number 971511-ADUM120N0WBRZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADUM120N0WBRZ-RL7 CAD Model

Description

ADUM120N0WBRZ-RL7 - Digital Isolator by Analog Devices Inc.

The ADUM120N0WBRZ-RL7 is a state-of-the-art digital isolator manufactured by Analog Devices Inc., designed to offer superior isolation capabilities for a wide range of applications. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary technology to transfer digital signals across an isolation barrier effectively and safely.

Key Features

  • High Data Rates: The device supports data rates up to 10 Mbps, ensuring fast and reliable communication for time-sensitive applications.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, the ADUM120N0WBRZ-RL7 provides excellent protection against high voltage transients and enables the safe transfer of digital signals.
  • Wide Temperature Range: It operates over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for power-sensitive designs.
  • Package: It comes in a compact 16-lead SOIC package, which is RoHS compliant and suitable for space-constrained applications.
  • Regulatory Approvals: The isolator is UL recognized, CSA certified, and VDE certified, ensuring compliance with international safety standards.

Applications

The ADUM120N0WBRZ-RL7 is ideal for a variety of applications where isolation is critical, such as:

  • Industrial automation and control systems
  • Data acquisition systems
  • Isolated interface power supplies
  • Medical equipment requiring safety isolation
  • Isolated sensor interfaces

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUM120N0WBRZ-RL7 is no exception. This digital isolator is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in your critical applications. Whether you're designing for industrial, medical, or any other sector requiring reliable isolation, the ADUM120N0WBRZ-RL7 is an excellent choice for your design needs.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0352 $69.1056
6+ $18.9007 $113.4042
9+ $18.3101 $164.7909
12+ $17.7194 $212.6328
15+ $17.1288 $256.9320
20+ $15.3568 $307.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess