EN
  • EN
  • DE

ADUM1281ARZ

Part No ADUM1281ARZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 3KV 2CH GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 3000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 50ns, 50ns
Pulse Width Distortion (Max) 10ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 009474-ADUM1281ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1281ARZ CAD Model

Description

Product Overview: ADUM1281ARZ by Analog Devices Inc.

The ADUM1281ARZ is a robust, high-performance digital isolator manufactured by Analog Devices Inc. This component belongs to the iCoupler® family and utilizes chip-scale transformer technology to facilitate signal transfer across a galvanic isolation barrier. This innovative approach allows the ADUM1281ARZ to combine the functionality of an optocoupler with the performance of a digital isolator, making it an ideal choice for a wide range of applications.

Designed to improve system reliability and safety, the ADUM1281ARZ offers two independent isolation channels in a bidirectional configuration. Each channel supports data rates of up to 1 Mbps with a propagation delay of just 13 ns, ensuring high-speed communication without compromising on accuracy or timing.

Key Features

  • High Data Rate: Supports up to 1 Mbps, suitable for high-speed digital interfaces.
  • Low Propagation Delay: Fast 13 ns typical propagation delay enhances system performance.
  • Robust Isolation: Provides 2500 V RMS isolation for 1 minute per UL 1577, ensuring safety and reliability.
  • High Integration: Integrates two independent isolation channels in a compact SOIC-8 package.
  • Wide Temperature Range: Operates effectively across a temperature range of -40°C to +125°C.
  • Low Power Consumption: Energy-efficient design with low power operation.

Applications

The ADUM1281ARZ is an excellent choice for a variety of applications that require reliable signal isolation. Common use cases include industrial fieldbus networks, data acquisition systems, multiplexed data transmission, and any system where ground loops and noise isolation are a concern. Its high-speed capability and robust design also make it suitable for use in PLCs (Programmable Logic Controllers), ADCs (Analog-to-Digital Converters), and DACs (Digital-to-Analog Converters).

Ordering Information

The ADUM1281ARZ comes in a standard SOIC-8 package and is available for order from authorized Analog Devices distributors. Ensure to verify the product specifications and certifications to match your application requirements before placing an order.

For detailed technical specifications, application notes, and support documentation, please visit the Analog Devices website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9696 $50.4832
42+ $2.4366 $102.3372
64+ $2.3604 $151.0656
88+ $2.2843 $201.0184
114+ $2.2081 $251.7234
152+ $1.9797 $300.9144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess