EN
  • EN
  • DE

ADuM141E0WBRQZ

Part No ADuM141E0WBRQZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC, AUTO ROBUST QUAD ISO, 3:1 CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201505-ADuM141E0WBRQZ
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Isolators Digital Isolators
Series iCoupler®
Package Tube
Product Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Ultra Librarian 3D Model Ultra Librarian ADuM141E0WBRQZ CAD Model

Description

ADuM141E0WBRQZ by Analog Devices Inc.

The ADuM141E0WBRQZ is a state-of-the-art quad-channel digital isolator from Analog Devices Inc., designed to provide optimal signal integrity and isolation for a wide range of applications. This high-performance component is part of the iCoupler® family, leveraging Analog Devices' proprietary technology to offer robust galvanic isolation between input and output functions in a compact, surface-mount package.

Key Features:

  • High Data Rates: The device supports data rates up to 1 Mbps, catering to applications that require fast data transfer while maintaining isolation.
  • Quad-Channel Isolation: With four independent isolation channels, it provides versatility in interfacing between different domains, such as isolating data buses or control signals.
  • Robust Isolation: Certified to provide up to 2500 V RMS isolation for 1 minute, the ADuM141E0WBRQZ ensures safety and reliability in high-voltage environments.
  • Low Power Consumption: It is designed for energy-efficient operation, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The device operates over a broad temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

The ADuM141E0WBRQZ is ideal for a variety of applications that require reliable isolation, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Power supply control and monitoring
  • Motor control circuits

With its compact SOIC-16 package, the ADuM141E0WBRQZ minimizes board space while providing a high-integrity isolation barrier. Its low power consumption and high data rate capabilities make it an excellent choice for modern electronic systems where efficiency and communication speed are critical.

Analog Devices Inc. is renowned for its high-quality and reliable components, and the ADuM141E0WBRQZ is no exception. It represents a blend of performance, durability, and safety, making it a top choice for engineers and designers looking to incorporate isolation in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess