EN
  • EN
  • DE

ADUM2200BRWZ-REEL

Part No ADUM2200BRWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Digital Isolators
Manufacturer Analog Devices Inc.
Win Source Part Number 173679-ADUM2200BRWZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUM2200BRWZ-REEL CAD Model

Description

ADUM2200BRWZ-REEL by Analog Devices Inc.

The ADUM2200BRWZ-REEL is a cutting-edge digital isolator product designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the ADuM2200 series, which is known for its use of iCoupler technology to facilitate the transfer of digital signals across an isolation barrier while maintaining data integrity and isolating the circuits from high voltages and noise.

Key Features:

  • Isolation Technology: The ADUM2200BRWZ-REEL employs iCoupler chip-scale transformer technology, providing superior performance compared to optocouplers by eliminating the need for light-emitting diodes and photodiodes.
  • High Data Rates: It supports data rates up to 25 Mbps, making it suitable for high-speed communication requirements.
  • Dual-Channel: This component is a dual-channel isolator, providing two independent isolation channels in a single package, which helps in reducing board space and system design complexity.
  • Isolation Voltage: It offers an isolation voltage of 2500 Vrms for 1 minute, providing a high level of protection for sensitive electronic components.
  • Package: The product is available in a 16-lead SOIC wide-body package, denoted by the 'BRWZ' suffix in the part number. This package is suitable for standard PCB layouts.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Supply Voltage: The device can be powered with a supply voltage ranging from 3.0 V to 5.5 V, accommodating various system power requirements.

Applications:

The versatility of the ADUM2200BRWZ-REEL makes it an ideal choice for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply control and monitoring
  • Data communication systems
  • Isolated sensor interfaces

With its robust design and advanced technology, the ADUM2200BRWZ-REEL from Analog Devices Inc. stands out as a reliable and efficient solution for electrical isolation in digital data communication. Its tape and reel packaging (indicated by the 'REEL' suffix) also ensures compatibility with automated manufacturing processes, facilitating mass production and efficient handling.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9559 $50.8534
63+ $1.6048 $101.1024
97+ $1.5547 $150.8059
133+ $1.5045 $200.0985
172+ $1.4544 $250.1568
231+ $1.3039 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess