EN
  • EN
  • DE

ADUM2201BRWZ-RL

Part No ADUM2201BRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5KV 2CH GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM2201
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811009-ADUM2201BRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM2201BRWZ-RL CAD Model

Description

ADUM2201BRWZ-RL: A High-Performance Digital Isolator from Analog Devices Inc.

The ADUM2201BRWZ-RL is a robust digital isolator manufactured by Analog Devices Inc., designed to offer superior performance in a variety of electronic applications where signal isolation is critical. This component leverages Analog Devices' proprietary iCoupler® technology to facilitate the transfer of digital signals between circuits while maintaining electrical isolation. The ADUM2201BRWZ-RL is an essential device for ensuring system safety, signal integrity, and meeting stringent regulatory standards for isolation.

Key Features

  • Dual-Channel Isolation: The ADUM2201BRWZ-RL provides two independent isolation channels in a bidirectional configuration, allowing for versatile use in different circuit topologies.
  • High Data Rates: Capable of supporting data rates up to 25 Mbps, this isolator can easily accommodate high-speed communication requirements.
  • Superior Isolation: With an isolation voltage rating of 2500 Vrms for 1 minute, the device offers excellent protection against high voltage transients and enables reliable operation in electrically noisy environments.
  • Low Power Consumption: The device is designed for energy efficiency, which is particularly beneficial for power-sensitive applications.
  • Wide Temperature Range: It operates within a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.

Applications

The ADUM2201BRWZ-RL is suitable for a wide range of applications, including but not limited to:

  • Industrial automation
  • Medical equipment
  • Power supply control
  • Data communication systems
  • Isolated sensor interfaces

Package and Reliability

This digital isolator comes in a 16-lead SOIC wide-body package, providing a compact footprint while still ensuring proper isolation clearances and creepage distances. The ADUM2201BRWZ-RL has been rigorously tested to meet Analog Devices Inc.'s high standards for reliability and performance, making it a trusted choice for engineers and designers across various industries.

Whether you're developing safety-critical industrial systems or advanced medical devices, the ADUM2201BRWZ-RL offers the isolation, data integrity, and reliability you need to create state-of-the-art electronic solutions.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $8.7314
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7052 $53.9364
16+ $6.3222 $101.1552
25+ $6.1247 $153.1175
34+ $5.9271 $201.5214
44+ $5.7295 $252.0980
59+ $5.1368 $303.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess