ADUM2402BRIZ: A High-Performance Digital Isolator from Analog Devices Inc.
The ADUM2402BRIZ is a state-of-the-art digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This robust component is engineered to provide four channels of isolation, utilizing Analog Devices' innovative iCoupler® technology. The ADUM2402BRIZ is a perfect solution for applications requiring high-speed digital isolation with low power consumption and reliable performance under varying conditions.
Key Features
- Channel Configuration: The device offers a quad-channel configuration with two forward and two reverse-direction channels, facilitating bidirectional communication.
- Isolation Voltage: With an impressive isolation voltage rating of 2500 Vrms, the ADUM2402BRIZ ensures safety and integrity of data across the isolation barrier.
- Data Rate: It supports high data rates of up to 25 Mbps, making it suitable for high-speed signal isolation.
- Propagation Delay: The device boasts low propagation delay, typically 35 ns, and thus is ideal for time-critical applications.
- Power Supply: It operates across a wide range of supply voltages, from 2.7 V to 5.5 V, accommodating various system requirements.
- Package: The ADUM2402BRIZ comes in a compact 16-lead SOIC package, optimizing board space without compromising performance.
- Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +105°C, ensuring reliability across diverse environments.
Applications
The ADUM2402BRIZ is versatile and can be used in a variety of applications, including but not limited to:
- Industrial automation and process control systems
- Medical equipment with stringent isolation requirements
- Power supply management and monitoring
- Serial-Peripheral Interface (SPI) and other digital interface isolation
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the ADUM2402BRIZ is no exception. It is manufactured under strict quality control processes, ensuring high reliability and performance consistency. The device is RoHS compliant, meeting environmental standards and regulations.
With its advanced features, the ADUM2402BRIZ is an excellent choice for designers looking to enhance system safety, signal integrity, and operational efficiency in their digital isolation applications.