EN
  • EN
  • DE

ADUM3201ARZ-RL7

Part No ADUM3201ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 2-CH 1Mbps 8-Pin SOIC N T/R / DGTL ISO 2.5KV GEN PURP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 150ns, 150ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 10ns, 10ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 8-SOIC
Win Source Part Number 009515-ADUM3201ARZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADuM3201
Introduction Date March 15, 2006
ECCN EAR99
Country of Origin Ireland, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM3201ARZ-RL7 CAD Model

Description

ADUM3201ARZ-RL7 Digital Isolator by Analog Devices Inc.

The ADUM3201ARZ-RL7 is a high-performance, dual-channel digital isolator with an integrated, isolated power converter. Manufactured by Analog Devices Inc., this component is part of their renowned iCoupler® family, which employs innovative chip-scale transformer technology to deliver reliable signal isolation with low power consumption and minimal propagation delay. The ADUM3201ARZ-RL7 is designed to enhance system reliability and robustness in harsh electrical environments, making it an ideal solution for industrial, medical, and automotive applications.

Key Features:

  • Isolation Channels: Two bidirectional channels.
  • Data Rate: Up to 25 Mbps, providing high-speed operation for a variety of digital interfaces.
  • Isolation Voltage: 2500 Vrms (1 minute rating), offering excellent insulation and protection against high voltage transients.
  • Integration: Integrated DC-to-DC converter for isolated power, simplifying board design and layout.
  • Power Supply: Operates from a single 3.0 V to 5.5 V power supply, compatible with a wide range of logic levels.
  • Package: Comes in a 16-lead SOIC package with a reduced footprint for space-constrained applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +105°C.
  • Regulatory Approvals: UL, cUL, VDE certifications ensure compliance with international safety standards.

Applications:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated sensor interfaces and data acquisition systems
  • Automotive electronics where isolation is crucial for safety and reliability

The ADUM3201ARZ-RL7 is engineered to provide reliable data transmission and power isolation, which is critical in preventing ground loops and noise currents from affecting sensitive circuitry. Its robust design and high isolation capabilities make it an indispensable component in systems that require a high degree of electrical isolation to maintain integrity and safety. Whether it's used for isolating SPI, I2C, or other serial interfaces, the ADUM3201ARZ-RL7 delivers performance that designers can trust, backed by the quality and support of Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess