EN
  • EN
  • DE

ADUM3402ARWZ-RL

Part No ADUM3402ARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series ADUM3402
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808186-ADUM3402ARWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM3402ARWZ-RL CAD Model

Description

ADUM3402ARWZ-RL Digital Isolator by Analog Devices Inc.

The ADUM3402ARWZ-RL, manufactured by Analog Devices Inc., is a high-performance quad-channel digital isolator designed to offer outstanding isolation capabilities for electronic systems. This component is part of the iCoupler® family, which utilizes Analog Devices' proprietary isolation technology to achieve high-speed data transfer through magnetic coupling, with the benefits of low power consumption and robust isolation.

With its wide operating temperature range and the ability to withstand high voltages, the ADUM3402ARWZ-RL is an ideal choice for a variety of applications that require reliable signal isolation, such as industrial PLCs, inverter control, and isolated sensor interfaces.

Key Features:

  • Isolation Voltage: The device provides a robust isolation voltage rating of 2500 Vrms for 1 minute, ensuring safety and reliability in high-voltage environments.
  • Data Rate: Supports data rates up to 10 Mbps, enabling fast and efficient communication for real-time applications.
  • Channel Configuration: Offers four independent isolation channels, with two forward and two reverse-direction channels, facilitating flexible design options.
  • Power Supply: It operates with a wide power supply range from 2.7 V to 5.5 V, accommodating various system voltages and simplifying power design.
  • Package: The device is available in a 16-lead SOIC wide-body package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environmental conditions.
  • Regulatory Approvals: Complies with regulatory standards such as UL, CSA, and IEC, which certify its safety for use in electrical equipment.

Whether integrating into a new design or upgrading an existing system, the ADUM3402ARWZ-RL offers a combination of high-speed data transfer, low power consumption, and reliable isolation that makes it a top choice for engineers and designers. Analog Devices Inc. continues to lead in the field of signal processing and isolation technology, and the ADUM3402ARWZ-RL is a testament to their commitment to quality and innovation.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7613 $51.8517
22+ $4.7272 $103.9984
33+ $4.5795 $151.1235
46+ $4.4318 $203.8628
59+ $4.2841 $252.7619
79+ $3.8409 $303.4311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess