EN
  • EN
  • DE

ADUM3441CRWZ-RL

Part No ADUM3441CRWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features General Purpose Digital Isolator 2500Vrms 4 Channel 150Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Analog Devices Inc.
Series iCoupler®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADuM3441
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADUM3441CRWZ-RLCT, ADUM3441CRWZ-RLDKR, ADUM3441CRWZ-RLTR, ADUM3441CRWZ-RL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860593-ADUM3441CRWZ-RL
Ultra Librarian 3D Model Ultra Librarian ADUM3441CRWZ-RL CAD Model

Description

ADUM3441CRWZ-RL: A Robust Digital Isolator from Analog Devices Inc.

The ADUM3441CRWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to provide effective isolation in a variety of electronic applications. This component employs Analog Devices' patented iCoupler® technology to facilitate signal transfer across an isolation barrier, ensuring system safety and signal integrity in environments with high voltage and noise.

Key Features

  • High-Speed Operation: The ADUM3441CRWZ-RL supports data rates up to 150Mbps, making it suitable for high-speed digital interfaces such as SPI, I²C, or parallel data buses.
  • Quad-Channel Isolation: This device features four independent isolation channels, providing flexibility in isolating multiple digital signals within a single package.
  • Robust Isolation: With an isolation voltage rating of 2500 Vrms, the ADUM3441CRWZ-RL ensures protection against high voltage spikes and surges, contributing to overall system reliability.
  • Low Power Consumption: Its energy-efficient design allows for low power operation, which is critical for power-sensitive applications.
  • Compact Footprint: Housed in a 16-lead SOIC package, it offers a compact solution for space-constrained applications.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, suitable for industrial environments.

Applications

The ADUM3441CRWZ-RL is ideal for use in a variety of applications where isolation is necessary to protect sensitive components from high voltages and electrical noise. These applications include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Power supply management
  • Data communication systems
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADUM3441CRWZ-RL is no exception. Each component is rigorously tested to ensure it meets the high standards expected of ADI products. When you choose the ADUM3441CRWZ-RL, you are selecting a product that stands for excellence and innovation in isolation technology.

With its robust design, high-speed operation, and compact size, the ADUM3441CRWZ-RL from Analog Devices Inc. is an excellent choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess