EN
  • EN
  • DE

1812B472K202NT

Part No 1812B472K202NT
Manufacturer Knowles Novacap
Catalog Ceramic Capacitors
Description CAP CER 4700PF 2KV X7R 1812
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 8 Weeks
Features 4700 pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Manufacturer Knowles Novacap
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Family Name 1812B
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1763-1123-1, 1763-1123-2, 1763-1123-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905587-1812B472K202NT
Ultra Librarian 3D Model Ultra Librarian 1812B472K202NT CAD Model

Description

The 1812B472K202NT is a ceramic capacitor manufactured by Knowles Novacap. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for a variety of applications where stable capacitance and small size are critical.

Applications:

  • Decoupling: Providing local DC voltage stability in digital circuits and power supplies.
  • Filtering: Smoothing voltage fluctuations in power lines and signal paths.
  • Timing Circuits: Used in RC timing circuits for controlling frequency and pulse width.
  • Bypass Applications: Routing high-frequency noise to ground.
  • RF Applications: Suitable for high-frequency circuits due to its low ESR and ESL.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Surface Mount Design: Facilitates automated assembly and soldering processes.
  • Compact Size: 1812 case size allows for high-density mounting on PCBs.
  • Low ESR/ESL: Minimizes energy losses and improves circuit performance.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Stable capacitance ensures reliable and predictable circuit operation.
  • Reduced Board Space: Compact size enables smaller and more densely packed circuit designs.
  • Lower Noise: Effective decoupling and bypassing reduces noise and interference in sensitive circuits.
  • Long-Term Reliability: High-quality materials and construction ensure long operational life.
  • Ease of Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Technical Specifications:

The 1812B472K202NT has a capacitance value of 4700pF (4.7nF) with a tolerance of ±10%. It features a voltage rating of 200V. The temperature coefficient of capacitance (TCC) is typically X7R, meaning the capacitance varies by ±15% over the operating temperature range of -55°C to +125°C. The capacitor utilizes a standard 1812 case size (4.5mm x 3.2mm). It is designed for reflow soldering and is supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1585 $50.7200
770+ $0.1301 $100.1770
1,195+ $0.1260 $150.5700
1,645+ $0.1219 $200.5255
2,125+ $0.1179 $250.5375
2,840+ $0.1057 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess