EN
  • EN
  • DE

ADUM4400WARWZ-RL

Part No ADUM4400WARWZ-RL
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description IC DGTL ISO 4CH LOGIC 16SOIC / Digital Isolator CMOS 4-CH 1Mbps Automotive 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Reel package
Technology Magnetic Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 768254-ADUM4400WARWZ-RL
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM4400W
Introduction Date October 26, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADUM4400WARWZ-RL CAD Model

Description

ADUM4400WARWZ-RL Digital Isolator by Analog Devices Inc.

The ADUM4400WARWZ-RL is a cutting-edge digital isolator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of the ADuM440x series, which are quad-channel digital isolators with iCoupler® technology designed to offer superior performance and reliability for a wide range of applications in the industrial, automotive, and healthcare sectors.

The ADUM4400WARWZ-RL provides robust galvanic isolation between input and output functions, which is crucial in protecting sensitive electronic equipment from high voltage transients and ground potential differences. This isolation ensures the integrity and safety of data signals and electronic systems, particularly in environments where electrical noise or surges are prevalent.

Key features of the ADUM4400WARWZ-RL include:

  • Quad-channel isolation: Four independent isolation channels for flexible design options.
  • High data rates: Supports data rates up to 10 Mbps, making it suitable for high-speed digital interfaces.
  • Robust isolation: Provides up to 2.5 kV RMS isolation for one minute per UL 1577, ensuring reliable operation in harsh electrical environments.
  • Low power consumption: Optimized for low power operation, which is critical for energy-sensitive applications.
  • Wide temperature range: Operates effectively in a broad temperature range from -40°C to +125°C, accommodating extreme industrial conditions.
  • Compact package: Available in a 16-lead SOIC wide-body package, which is ideal for space-constrained applications.
  • Regulatory approvals: Compliant with key industry safety standards, including UL, CSA, VDE, and CQC.

The ADUM4400WARWZ-RL is designed with Analog Devices' proprietary iCoupler technology, which utilizes magnetic coupling to transmit digital signals across an isolation barrier while maintaining high levels of signal integrity. This technology enables the ADUM4400WARWZ-RL to deliver superior performance compared to optocoupler-based solutions, with improved reliability and longer service life.

Whether it's for industrial automation, isolated sensor interfaces, medical equipment, or any application requiring reliable signal isolation, the ADUM4400WARWZ-RL stands out as a top choice for engineers and designers looking for a high-quality digital isolator solution.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $0.9023
Texas Instruments
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
Lowest to $12.8060
Analog Devices Inc.
DGT ISO 2500VRMS 4CH RS232 32BGA
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 6 Channel 150Mbps 100kV/us CMTI SOIC-16
Lowest to $1.0333
Shanghai Chipanalog Microelectronics Co., Ltd
Digital Isolator 3750Vrms Forward 4 Channel Reverse 2 Channel 150Mbps 150kV/us CMTI SOIC-16
Lowest to $0.9605
Analog Devices Inc.
DGT ISOL 5000VRMS 4CH CAN 16SOIC
Lowest to $14.5523
Analog Devices Inc.
DGTL ISO 2500VRMS 2CH GP 20SSOP
Lowest to $16.0075
Analog Devices Inc.
5KV 480MBPS USB DIG ISOLATOR HOS
Lowest to $58.6467

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess