EN
  • EN
  • DE

ADV7120KN50

Part No ADV7120KN50
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 3
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
INL/DNL (LSB) ±1 (Max), ±0.5 (Max)
Architecture Current Source
Temperature Range - Operating 0°C ~ 70°C
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559949-ADV7120KN50
Ultra Librarian 3D Model Ultra Librarian ADV7120KN50 CAD Model

Description

The ADV7120KN50, crafted by the renowned Analog Devices Inc., stands as a testament to high-performance video DAC technology. This product is specifically designed to cater to the demanding requirements of color graphics and video systems, delivering crisp, clear visuals for a variety of applications.

Key Features

  • High-Speed Operation: With an impressive 50 MHz update rate, the ADV7120KN50 ensures smooth video playback and responsive graphics rendering, making it ideal for high-resolution and high-frame-rate applications.
  • Resolution: It supports a resolution of up to 330 MHz, which means it can handle high-definition video signals with ease, providing detailed and vibrant images.
  • Triple 8-Bit DACs: The device integrates three 8-bit digital-to-analog converters, enabling it to output red, green, and blue (RGB) analog signals simultaneously. This feature is crucial for producing full-color displays.
  • CMOS Technology: Built on advanced CMOS process technology, the ADV7120KN50 ensures low power consumption and high reliability, which is vital for continuous operation in commercial and industrial environments.
  • Compatibility: It is compatible with TTL/CMOS logic levels, making it easy to interface with a wide range of video processors and graphics controllers.

Applications

The ADV7120KN50 is versatile and can be employed in multiple domains, including:

  • Computer graphics and video systems
  • High-definition televisions (HDTVs)
  • Video game consoles
  • Professional video editing and broadcasting equipment
  • Medical imaging displays

Package and Quality

Encased in a robust 48-pin plastic DIP package, the ADV7120KN50 is designed for durability and ease of mounting on printed circuit boards. Analog Devices Inc. ensures that each product meets stringent quality control standards, providing designers and engineers with a reliable, high-quality video DAC solution.

Conclusion

In summary, the ADV7120KN50 from Analog Devices Inc. is an exemplary choice for anyone in need of a high-speed, high-resolution video DAC. With its advanced features and versatile applications, it stands as a crucial component in the enhancement of video and graphics systems across various industries.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3857 $60.7714
5+ $24.9320 $124.6600
8+ $24.1528 $193.2224
10+ $23.3737 $233.7370
13+ $22.5946 $293.7298
18+ $20.2572 $364.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess