EN
  • EN
  • DE

ADV7604BBCZ-5P

Part No ADV7604BBCZ-5P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC DIGITIZER VID/GRAPHIC 260BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Digitizer
Applications HDTV
Mounting SMD (SMT)
Case / Package 260-CSPBGA (15x15)
Win Source Part Number 1016167-ADV7604BBCZ-5P
Family Name ADV7604
Introduction Date February 02, 2009
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7604BBCZ-5P CAD Model

Description

Analog Devices Inc. ADV7604BBCZ-5P High-Quality Video Decoder

The ADV7604BBCZ-5P is a state-of-the-art video decoder developed by Analog Devices Inc., designed to cater to a wide array of video applications that require high-quality video capture and playback. This integrated circuit is part of Analog Devices' extensive portfolio of video and audio solutions, known for their reliability and performance.

Key Features

  • Multi-Format Support: The ADV7604BBCZ-5P is capable of decoding a vast range of video formats, including PAL, NTSC, SECAM, and more, making it highly versatile for global video applications.
  • High-Definition Support: It supports high-definition video inputs up to 1080p resolution, ensuring crisp and clear visuals for an enhanced viewing experience.
  • Advanced Digital Processing: Equipped with sophisticated digital processing capabilities, this decoder delivers superior image quality with reduced noise and improved sharpness.
  • Integrated Audio Decoder: Alongside video, it features an integrated audio decoder that can handle multiple audio formats, providing a complete AV decoding solution.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7604BBCZ-5P maintains low power consumption, which is essential for portable and battery-operated devices.
  • Multiple Outputs: It offers multiple output formats, including HDMI, to interface with a variety of display and processing units.

Applications

The ADV7604BBCZ-5P is ideal for a wide range of applications, such as:

  • Professional video editing and broadcasting equipment
  • High-definition televisions and set-top boxes
  • Video conferencing systems
  • Security and surveillance systems
  • Medical imaging devices

Technical Specifications

With its 5V power supply requirement and a compact 64-lead LFCSP package, the ADV7604BBCZ-5P is designed for easy integration into system designs without compromising on functionality. Its robust design ensures reliable operation across various temperatures and conditions, making it a preferred choice for designers looking for a high-quality video decoding solution.

For further details, technical documentation, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess