EN
  • EN
  • DE

ADV7611BSWZ-P-RL

Part No ADV7611BSWZ-P-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description Low Power 165 MHz HDMI Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Advantiv
Packaging Reel - TR
Type HDMI, Receiver
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD
Package 64-LQFP Exposed Pad
Manufacturer Package 64-LQFP EP (10x10)
Win Source Part Number 1142708-ADV7611BSWZ-P-RL
Manufacturer Homepage www.analog.com
Family Name ADV7611
Introduction Date November 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7611BSWZ-P-RL CAD Model

Description

Product Overview: ADV7611BSWZ-P-RL by Analog Devices Inc.

The ADV7611BSWZ-P-RL is a high-performance, low-power HDMI receiver that integrates de-interlacing and 3D comb filtering to deliver superior video quality. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, this product is designed to cater to a wide range of applications, including home theater systems, digital signage, and industrial video platforms.

Key Features

  • High-Definition Multimedia Interface (HDMI) 1.4: Supports display resolutions up to 1080p/60Hz and 3D video formats, ensuring compatibility with the latest multimedia devices.
  • Integrated Xpressview™: Fast switching of HDMI inputs which allows for quick and seamless transitions between different video sources.
  • Audio Processing: Capable of handling up to 8 channels of I2S audio or SPDIF audio output, providing flexibility for audio signal management.
  • Content Protection: HDCP 1.4 support to ensure secure transmission of protected content from source to display.
  • Low Power Operation: Designed for energy efficiency, which makes it suitable for portable and power-sensitive applications.
  • Automatic Color Space Conversion: The device can automatically detect and convert between different color spaces such as sRGB, YCbCr, and xvYCC, optimizing video quality for various displays.
  • Robust Operation: Features a built-in CEC (Consumer Electronics Control) engine, enabling control of multiple HDMI devices through a single remote control.

Applications

The ADV7611BSWZ-P-RL is versatile and can be used in a variety of applications, including:

  • Video projectors and HDTVs
  • Audio/Video receivers
  • Personal video recorders and media players
  • Conference room systems
  • Digital signage solutions

Package and Quality

This HDMI receiver is offered in a compact 64-lead LQFP (Low Profile Quad Flat Package) that is RoHS compliant, minimizing the environmental impact. The part number ADV7611BSWZ-P-RL indicates that the device is provided in tape and reel packaging, which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable and consistent performance for your video solutions.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5038 $57.0228
12+ $8.9023 $106.8276
18+ $8.6016 $154.8288
25+ $8.0000 $200.0000
33+ $7.6993 $254.0769
41+ $7.3985 $303.3385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess