EN
  • EN
  • DE

AD8609ARUZ-REEL

Part No AD8609ARUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 400kHz
Current - Input Bias 0.2pA
Voltage - Input Offset 12μV
Operating Supply Current 40μA
Output Current per Channel 70mA
Dual Supply Voltage (±) 1.8 V ~ 5 V, ±0.9 V ~ 2.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Manufacturer Homepage www.analog.com
Win Source Part Number 713361-AD8609ARUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD8609
Introduction Date June 05, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8609ARUZ-REEL CAD Model

Description

Product Overview: AD8609ARUZ-REEL by Analog Devices Inc.

The AD8609ARUZ-REEL from Analog Devices Inc. is a high-performance, precision operational amplifier (op-amp) that comes in a reel packaging, making it suitable for automated assembly processes. This op-amp is part of the AD8609 series, which is known for its low input bias currents, high input impedance, and low power consumption.

Key Features

  • Quad Operational Amplifier: The AD8609ARUZ-REEL contains four independent op-amp units in a single package, providing excellent integration for multi-channel applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both single-supply and dual-supply operations.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Input and Output: The op-amps feature rail-to-rail input and output swing capabilities, which maximize the dynamic range within the given supply voltage.
  • High Output Current: It is capable of delivering a high output current, which is beneficial for driving heavier loads.
  • Excellent Temperature Stability: The AD8609ARUZ-REEL offers stable performance over a wide temperature range, ensuring reliability across various environmental conditions.
  • No Phase Reversal: The device is designed to prevent phase reversal, which is a critical feature for maintaining stability in feedback control systems.

Applications

The AD8609ARUZ-REEL is versatile and can be used in a variety of applications. Its precision and low power consumption make it particularly suitable for:

  • Portable and battery-powered instruments
  • Sensor signal conditioning
  • Analog-to-digital converter (ADC) buffering
  • Audio equipment
  • Active filters and amplifiers
  • Medical devices

This op-amp is presented in a TSSOP-14 package and is part of a tape and reel packaging system (REEL suffix), which is optimized for high-volume production environments. With its robust design and superior electrical characteristics, the AD8609ARUZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient solution for their amplification needs.

You May Also Be Interested in

Rochester Electronics
HIGH SPEED, OP AMP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5672 $52.9704
17+ $6.2090 $105.5530
25+ $6.0150 $150.3750
35+ $5.8209 $203.7315
45+ $5.6269 $253.2105
60+ $5.0448 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess