EN
  • EN
  • DE

ADV7802BSTZ-150

Part No ADV7802BSTZ-150
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 12BIT 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Decoder
Applications HDTV
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 077938-ADV7802BSTZ-150
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Clock & Timing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADV7802BSTZ-150 CAD Model

Description

Product Overview: ADV7802BSTZ-150

The ADV7802BSTZ-150 is a high-performance, integrated video decoder from the reputable manufacturer Analog Devices Inc. This component is designed to interface directly with a variety of video signals and convert them into a digital format suitable for processing in multimedia applications. It is an ideal solution for advanced television and video systems, providing excellent picture quality and ease of integration.

Key Features

  • Multi-format Video Support: The ADV7802BSTZ-150 is capable of decoding a wide range of standard-definition and high-definition video formats, including NTSC, PAL, and SECAM. This versatility makes it a perfect fit for global video applications.
  • High-Speed Operation: With an operational speed of 150 MHz, this decoder ensures smooth video playback and high-quality digital video output, minimizing latency and enhancing user experience.
  • Integrated Analog-to-Digital Converters: This device includes high-quality 10-bit ADCs that provide accurate digitization of analog video signals, ensuring crisp and clear digital video representation.
  • Advanced Noise Reduction: The ADV7802BSTZ-150 comes with sophisticated noise reduction technology that helps in reducing visual noise and artifacts in the video signal, resulting in a cleaner and more stable image.
  • Low Power Consumption: Designed with power efficiency in mind, this product utilizes low-power circuitry, making it suitable for applications where power consumption is a critical factor.
  • Compact Packaging: Housed in a compact LQFP surface-mount package, the ADV7802BSTZ-150 saves valuable board space and is conducive to modern, space-constrained electronic designs.

Applications

The ADV7802BSTZ-150 is an excellent choice for a variety of applications that require reliable video decoding, such as:

  • Digital TVs and Set-top Boxes
  • Personal Video Recorders (PVRs)
  • Media Centers and Home Theater Systems
  • Security and Surveillance Systems
  • Video Conferencing Equipment

With its robust feature set and reliable performance, the ADV7802BSTZ-150 from Analog Devices Inc. is an integral component for developers seeking to create advanced video processing systems that require high-quality video decoding capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.9719 $96.9719
2+ $79.5667 $159.1334
3+ $77.0802 $231.2406
4+ $74.5938 $298.3752
5+ $72.1073 $360.5365
6+ $64.6480 $387.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess