EN
  • EN
  • DE

ADV8005KBCZ-8C

Part No ADV8005KBCZ-8C
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO SGNL PROC 425CSPBGA / Video Processor IC I2C, I2S, Serial 425-CSPBGA (19x19) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Processor
Applications Consumer Video
Control Interface I²C, I²S, Serial
Voltage - Supply 1.746V ~ 1.854V
Mounting Type Surface Mount
Package / Case 425-LFBGA, CSPBGA
Supplier Device Package 425-CSPBGA (19x19)
Base Product Number ADV8005
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 808265-ADV8005KBCZ-8C
Ultra Librarian 3D Model Ultra Librarian ADV8005KBCZ-8C CAD Model

Description

The ADV8005KBCZ-8C is a high-performance, multifunctional video signal processing unit from Analog Devices Inc., designed to cater to the demanding needs of advanced video systems. This versatile product is ideal for a broad range of applications, from professional broadcasting equipment to high-end consumer electronics such as home theater systems and ultra-high-definition (UHD) TVs.

Key Features

  • Integrated high-performance video processing capabilities
  • Support for multiple video input and output formats
  • Advanced de-interlacing and scaling algorithms
  • On-chip frame rate conversion for smooth video playback
  • Support for 3D video processing
  • Audio processing support, including audio delay compensation
  • Low-power consumption for energy-efficient operation
  • Compact BGA package for space-constrained applications

Applications

The ADV8005KBCZ-8C is engineered to be a perfect fit for a multitude of applications that require high-quality video signal processing, including:

  • High-definition video conferencing systems
  • Professional video editing and broadcast equipment
  • Advanced digital signage solutions
  • Medical imaging and diagnostic systems
  • Surveillance and security systems with video analytics

Technical Specifications

The ADV8005KBCZ-8C boasts a robust set of technical specifications that enable it to deliver exceptional video quality:

  • Multiple HDMI inputs and outputs with CEC and HDCP support
  • Integrated motion adaptive edge adaptive de-interlacing
  • High-quality 4:4:4 to 4:2:2 color space conversion
  • Dynamic contrast enhancement for improved image clarity
  • Programmable gamma correction
  • On-chip OSD and graphics generation
  • Embedded microprocessor for enhanced control and customization

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADV8005KBCZ-8C is no exception. It is fabricated using state-of-the-art techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3413 $52.3413
3+ $42.9467 $128.8401
4+ $41.6046 $166.4184
5+ $40.2626 $201.3130
7+ $38.9205 $272.4435
9+ $34.8942 $314.0478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess