EN
  • EN
  • DE

ADXL346X

Part No ADXL346X
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816843-ADXL346X
Ultra Librarian 3D Model Ultra Librarian ADXL346X CAD Model

Description

ADXL346X High-Performance, Low-Power, 3-Axis MEMS Accelerometer

The ADXL346X is a cutting-edge 3-axis accelerometer from Analog Devices Inc., designed to deliver high-performance motion sensing in a tiny package. This MEMS (Micro-Electro-Mechanical Systems) sensor is engineered to cater to a broad range of applications, from mobile devices to industrial systems, offering both versatility and reliability.

Key Features:

  • High Resolution: The ADXL346X boasts high resolution measurement at up to ±16 g. This enables precise tracking of both dynamic and static acceleration, such as motion or tilt, making it perfect for advanced motion-enabled applications.
  • Low Power Consumption: Designed for battery-powered devices, the ADXL346X operates at low power, with several modes that allow for intelligent power management and extended battery life without compromising performance.
  • User-Selectable Bandwidth: Users can select the bandwidth of the accelerometer according to their application needs, which allows for flexibility in balancing power consumption with data output.
  • Built-in Features: The device comes with a host of built-in features such as tap/double tap detection, free-fall detection, and activity/inactivity monitoring. These features make the ADXL346X ideal for creating responsive and interactive devices.
  • Small Form Factor: The small size of the ADXL346X makes it easy to integrate into space-constrained designs, providing high-performance acceleration sensing without the bulk.
  • SPI/I2C Digital Interfaces: With both SPI and I2C digital interfaces, the ADXL346X offers excellent flexibility and ease of integration into existing systems.

Potential Applications:

The ADXL346X is suitable for a myriad of applications, including:

  • Smartphones and Personal Electronics
  • Health and Fitness Trackers
  • Industrial Monitoring and Control Systems
  • Gaming and Pointing Devices
  • Navigation and Robotics

With its robust performance and versatile features, the ADXL346X from Analog Devices Inc. stands out as a premier choice for designers seeking to add reliable and efficient motion sensing capabilities to their next project.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Comet America, LP
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess